Vishay Precision Group RES 26.1K OHM 1/8W 0.1% 0805 TNPW080526K1BEEA

Description
RES 26.1Kohm 1/8W 0.1% 0805
Request a Quote
Description
RES 26.1Kohm 1/8W 0.1% 0805
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay TNPW0805 e3 thin film resistor has a resistance value of 26.1 kΩ with a tolerance of ±0.1%. It is rated for a power dissipation of 125 mW and can operate within a temperature range of -55 °C to 155 °C. This resistor is designed for high stability and reliability, making it suitable for applications in test and measuring equipment, medical devices, industrial, and automotive sectors. It features superior moisture resistivity and excellent overall stability, with a maximum resistance change of ,â§0.05% after 1000 hours at rated power. The resistor is also AEC-Q200 qualified and compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The Vishay TNPW0805 e3 thin film resistor has a resistance value of 26.1 kΩ with a tolerance of ±0.1%. It is rated for a power dissipation of 125 mW and can operate within a temperature range of -55 °C to 155 °C. This resistor is designed for high stability and reliability, making it suitable for applications in test and measuring equipment, medical devices, industrial, and automotive sectors. It features superior moisture resistivity and excellent overall stability, with a maximum resistance change of ,â§0.05% after 1000 hours at rated power. The resistor is also AEC-Q200 qualified and compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
RES 26.1K OHM 1/8W 0.1% 0805 - TNPW080526K1BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1K OHM 1/8W 0.1% 0805
TNPW080526K1BEEA
RES 26.1K OHM 1/8W 0.1% 0805 TNPW080526K1BEEA
RES 26.1Kohm 1/8W 0.1% 0805

RES 26.1Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080526K1BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080526K1BEEA-ND
Chip Resistor - Surface Mount TNPW080526K1BEEA-ND
26.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

26.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 26.1Kohm, 125Mw 0.1%; Resistance Vishay - 05R0786 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 26.1Kohm, 125Mw 0.1%; Resistance Vishay
05R0786
Resistor, Thin Film, 26.1Kohm, 125Mw 0.1%; Resistance Vishay 05R0786
RESISTOR, THIN FILM, 26.1KOHM, 125mW 0.1%; Resistance:26.1kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 26.1KOHM, 125mW 0.1%; Resistance:26.1kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080526K1BEEA TNPW080526K1BEEA-ND 05R0786
Product Name RES 26.1K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistor, Thin Film, 26.1Kohm, 125Mw 0.1%; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 26100 ohms 26100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2-2176094-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 210000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers