Vishay Precision Group Chip Resistor - Surface Mount TNPW080524K9BEEN

Description
24.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
24.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW080524K9BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080524K9BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW080524K9BEENTR-ND
24.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

24.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080524K9BEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080524K9BEENCT-ND
Chip Resistor - Surface Mount 541-TNPW080524K9BEENCT-ND
24.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

24.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Series:TNPW; Resistance:24.9kohm; Resistance Tolerance:+/-0.1%; Power Rating:125mW; Operating Temp... - TNPW080524K9BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
Series:TNPW; Resistance:24.9kohm; Resistance Tolerance:+/-0.1%; Power Rating:125mW; Operating Temp...
TNPW080524K9BEEN
Series:TNPW; Resistance:24.9kohm; Resistance Tolerance:+/-0.1%; Power Rating:125mW; Operating Temp... TNPW080524K9BEEN
Series:TNPW; Resistance:24.9kohm; Resistance Tolerance:+/-0.1%; Power Rating:125mW; Operating Temp...

Series:TNPW; Resistance:24.9kohm; Resistance Tolerance:+/-0.1%; Power Rating:125mW; Operating Temp...

Supplier's Site
Res, Thin Film, 24K9, 0.1%, 0.125W, 0805, Reel; Resistance Vishay - 71M1259 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 24K9, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
71M1259
Res, Thin Film, 24K9, 0.1%, 0.125W, 0805, Reel; Resistance Vishay 71M1259
RES, THIN FILM, 24K9, 0.1%, 0.125W, 0805, REEL; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 24K9, 0.1%, 0.125W, 0805, REEL; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 24K9, 0.1%, 0.125W, 0805; Resistance Vishay - 71M1258 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 24K9, 0.1%, 0.125W, 0805; Resistance Vishay
71M1258
Res, Thin Film, 24K9, 0.1%, 0.125W, 0805; Resistance Vishay 71M1258
RES, THIN FILM, 24K9, 0.1%, 0.125W, 0805; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 24K9, 0.1%, 0.125W, 0805; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-TNPW080524K9BEENTR-ND TNPW080524K9BEEN 71M1259
Product Name Chip Resistor - Surface Mount Series:TNPW; Resistance:24.9kohm; Resistance Tolerance:+/-0.1%; Power Rating:125mW; Operating Temp... Res, Thin Film, 24K9, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers