Thin Film Resistor, 20kR, 0.1%, 0.125W, 0805 SMD Product overview: TNPW080520K0BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW080520K0BEEA can be used for catalog matching and distributor lookup.
RES 20K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS
20 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
20 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
20 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES, THIN FILM, 20K, 0.1%, 0.125W, 0805; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
TNPW0805 20K 0.1% T-9 ET1 E3 ROHS COMPLIANT: YES
RES, THIN FILM, 20K, 0.1%, 0.125W, 0805, REEL; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES 20K OHM 0.1% 0.26W 0805
RES 20K OHM 0.1% 1/5W 0805
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-TNPW080520K0BEEA | TNPW080520K0BEEA | TNP20.0KABDKR-ND | 2620823 | 27K5901 | 28AC4379 | TNPW080520K0BEEA | 873-TNPW080520K0BEEA |
| Product Name | SMD 0.125W Resistor | RES 20K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS | Chip Resistor - Surface Mount | Surface Mount Resistors | Res, Thin Film, 20K, 0.1%, 0.125W, 0805; Resistance Vishay | Tnpw0805 20K 0.1% T-9 Et1 E3 Rohs Compliant Vishay | Resistors - Chip Resistor - Surface Mount | RES 20K OHM 0.1% 1/5W 0805 |
| Technology / Construction | THIN FILM | Thin Film (Chip) | Thin Film (Chip); Thin Film | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip); Thin Film | ||
| Resistance Range | 20000 ohms | 2.00E-5 ohms | 20000 ohms | 20000 ohms | 20000 ohms | |||
| Tolerance | 1 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | ||
| Operating DC Voltage | 100 volts | 100 volts | ||||||
| Operating AC Voltage | 100 volts | 100 volts |