Vishay Intertechnology, Inc. RES 1.87K OHM 1/8W 0.1% 0805 TNPW08051K87BEEA

Description
RES 1.87Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 1.87Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.87K OHM 1/8W 0.1% 0805 - TNPW08051K87BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87K OHM 1/8W 0.1% 0805
TNPW08051K87BEEA
RES 1.87K OHM 1/8W 0.1% 0805 TNPW08051K87BEEA
RES 1.87Kohm 1/8W 0.1% 0805

RES 1.87Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW08051K87BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08051K87BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW08051K87BEEATR-ND
1.87 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.87 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW08051K87BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08051K87BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW08051K87BEEACT-ND
RES 1.87K OHM 0.1% 0.26W 0805

RES 1.87K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW08051K87BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08051K87BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW08051K87BEEADKR-ND
RES 1.87K OHM 0.1% 0.26W 0805

RES 1.87K OHM 0.1% 0.26W 0805

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW08051K87BEEA 541-TNPW08051K87BEEATR-ND
Product Name RES 1.87K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 1870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers