Vishay Intertechnology, Inc. Thin Film ResistorSeries:TNPW; Resistance:200ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1... TNPW08052000BT9

Description
Thin Film ResistorSeries:TNPW; Resistance:200ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1...
Request a Quote
Description
Thin Film ResistorSeries:TNPW; Resistance:200ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thin Film ResistorSeries:TNPW; Resistance:200ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1... - TNPW08052000BT9 - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film ResistorSeries:TNPW; Resistance:200ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1...
TNPW08052000BT9
Thin Film ResistorSeries:TNPW; Resistance:200ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1... TNPW08052000BT9
Thin Film ResistorSeries:TNPW; Resistance:200ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1...

Thin Film ResistorSeries:TNPW; Resistance:200ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1...

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW08052000BT9
Product Name Thin Film ResistorSeries:TNPW; Resistance:200ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1...
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers