Vishay Precision Group RES 20.5K OHM 1/8W 0.1% 0805 TNPW080520K5BEEA

Description
RES 20.5Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 20.5Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5K OHM 1/8W 0.1% 0805 - TNPW080520K5BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5K OHM 1/8W 0.1% 0805
TNPW080520K5BEEA
RES 20.5K OHM 1/8W 0.1% 0805 TNPW080520K5BEEA
RES 20.5Kohm 1/8W 0.1% 0805

RES 20.5Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080520K5BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080520K5BEEA-ND
Chip Resistor - Surface Mount TNPW080520K5BEEA-ND
20.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 20.5Kohm, 125Mw 0.1%; Resistance Vishay - 05R0683 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 20.5Kohm, 125Mw 0.1%; Resistance Vishay
05R0683
Resistor, Thin Film, 20.5Kohm, 125Mw 0.1%; Resistance Vishay 05R0683
RESISTOR, THIN FILM, 20.5KOHM, 125mW 0.1%; Resistance:20.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 20.5KOHM, 125mW 0.1%; Resistance:20.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080520K5BEEA TNPW080520K5BEEA-ND 05R0683
Product Name RES 20.5K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistor, Thin Film, 20.5Kohm, 125Mw 0.1%; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 20500 ohms 20500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details