Vishay Intertechnology, Inc. RES 27.0 OHM 1/8W 0.1% 0805 TNPW080527R0BEEN

Description
RES 27.0ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 27.0ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.0 OHM 1/8W 0.1% 0805 - TNPW080527R0BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.0 OHM 1/8W 0.1% 0805
TNPW080527R0BEEN
RES 27.0 OHM 1/8W 0.1% 0805 TNPW080527R0BEEN
RES 27.0ohm 1/8W 0.1% 0805

RES 27.0ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080527R0BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080527R0BEEN-ND
Chip Resistor - Surface Mount TNPW080527R0BEEN-ND
27 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

27 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080527R0BEEN TNPW080527R0BEEN-ND
Product Name RES 27.0 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 27 ohms 27 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers