Vishay Intertechnology, Inc. THIN FILM,0805,243,.5%,25PPM,T/R TNPW0805243RDETA

Description
THIN FILM,0805,243,.5%,25 PPM,T/R
Request a Quote Datasheet
Description
THIN FILM,0805,243,.5%,25 PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0805,243,.5%,25PPM,T/R - TNPW0805243RDETA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,243,.5%,25PPM,T/R
TNPW0805243RDETA
THIN FILM,0805,243,.5%,25PPM,T/R TNPW0805243RDETA
THIN FILM,0805,243,.5%,25 PPM,T/R

THIN FILM,0805,243,.5%,25PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805243RDETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805243RDETA-ND
Chip Resistor - Surface Mount TNPW0805243RDETA-ND
243 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

243 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 243 Ohm, 0.5%, 25 Ppm Vishay - 65C7535 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 243 Ohm, 0.5%, 25 Ppm Vishay
65C7535
Tnpw, 0805, 243 Ohm, 0.5%, 25 Ppm Vishay 65C7535
TNPW, 0805, 243 Ohm, 0.5%, 25 ppm

TNPW, 0805, 243 Ohm, 0.5%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805243RDETA TNPW0805243RDETA-ND 65C7535
Product Name THIN FILM,0805,243,.5%,25PPM,T/R Chip Resistor - Surface Mount Tnpw, 0805, 243 Ohm, 0.5%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers