Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805213RBETY

Description
213 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
213 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805213RBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805213RBETY-ND
Chip Resistor - Surface Mount TNPW0805213RBETY-ND
213 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

213 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 213ohms .1% 25ppm - TNPW0805213RBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 213ohms .1% 25ppm
TNPW0805213RBETY
Thin Film Resistors - SMD 213ohms .1% 25ppm TNPW0805213RBETY
Thin Film Resistors - SMD 213ohms .1% 25ppm

Thin Film Resistors - SMD 213ohms .1% 25ppm

Supplier's Site
Tnpw, 0805, 213 Ohm, 0.1%, 25 Ppm Vishay - 65C7425 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 213 Ohm, 0.1%, 25 Ppm Vishay
65C7425
Tnpw, 0805, 213 Ohm, 0.1%, 25 Ppm Vishay 65C7425
TNPW, 0805, 213 Ohm, 0.1%, 25 ppm

TNPW, 0805, 213 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805213RBETY-ND TNPW0805213RBETY 65C7425
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 213ohms .1% 25ppm Tnpw, 0805, 213 Ohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Resistance Range 213 ohms 213 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676447-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84500 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details