Vishay Precision Group RES 20.0 OHM 1/8W 0.1% 0805 TNPW080520R0BEEA

Description
RES 20.0ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 20.0ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.0 OHM 1/8W 0.1% 0805 - TNPW080520R0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0 OHM 1/8W 0.1% 0805
TNPW080520R0BEEA
RES 20.0 OHM 1/8W 0.1% 0805 TNPW080520R0BEEA
RES 20.0ohm 1/8W 0.1% 0805

RES 20.0ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-4564-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4564-2-ND
Chip Resistor - Surface Mount 541-4564-2-ND
20 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4564-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4564-1-ND
Chip Resistor - Surface Mount 541-4564-1-ND
20 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4564-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4564-6-ND
Chip Resistor - Surface Mount 541-4564-6-ND
20 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 20R, 0.1%, 0.125W, 0805, Reel; Resistance Vishay - 05R2811 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 20R, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
05R2811
Res, Thin Film, 20R, 0.1%, 0.125W, 0805, Reel; Resistance Vishay 05R2811
RES, THIN FILM, 20R, 0.1%, 0.125W, 0805, REEL; Resistance:20ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 20R, 0.1%, 0.125W, 0805, REEL; Resistance:20ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080520R0BEEA 541-4564-2-ND 05R2811
Product Name RES 20.0 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 20R, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details