Vishay Intertechnology, Inc. Res Thin Film 0805 22.1K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW080522K1DETA

Description
Res Thin Film 0805 22.1K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 22.1K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 22.1K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW080522K1DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 22.1K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW080522K1DETA
Res Thin Film 0805 22.1K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW080522K1DETA
Res Thin Film 0805 22.1K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 22.1K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW080522K1DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080522K1DETA-ND
Chip Resistor - Surface Mount TNPW080522K1DETA-ND
22.1 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

22.1 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 22.1 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay - 65C7441 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 22.1 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay
65C7441
Tnpw, 0805, 22.1 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay 65C7441
TNPW, 0805, 22.1 kOhm, 0.5%, 25 ppm RoHS Compliant: No

TNPW, 0805, 22.1 kOhm, 0.5%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080522K1DETA TNPW080522K1DETA-ND 65C7441
Product Name Res Thin Film 0805 22.1K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0805, 22.1 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD114JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details