Vishay Precision Group RES 21.5K OHM 1/8W 0.1% 0805 TNPW080521K5BEEA

Description
RES 21.5Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 21.5Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.5K OHM 1/8W 0.1% 0805 - TNPW080521K5BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5K OHM 1/8W 0.1% 0805
TNPW080521K5BEEA
RES 21.5K OHM 1/8W 0.1% 0805 TNPW080521K5BEEA
RES 21.5Kohm 1/8W 0.1% 0805

RES 21.5Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW080521K5BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080521K5BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW080521K5BEEATR-ND
21.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

21.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080521K5BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080521K5BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW080521K5BEEADKR-ND
RES 21.5K OHM 0.1% 0.26W 0805

RES 21.5K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080521K5BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080521K5BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW080521K5BEEACT-ND
RES 21.5K OHM 0.1% 0.26W 0805

RES 21.5K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Res, Thin Film, 21K5, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R0702 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 21K5, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R0702
Res, Thin Film, 21K5, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R0702
RES, THIN FILM, 21K5, 0.1%, 0.1W, 0805, REEL; Resistance:21.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 21K5, 0.1%, 0.1W, 0805, REEL; Resistance:21.5kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080521K5BEEA 541-TNPW080521K5BEEATR-ND 05R0702
Product Name RES 21.5K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 21K5, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 21500 ohms 21500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567549 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0030 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details