Vishay Precision Group Chip Resistor - Surface Mount TNPW080522K0BEEA

Description
22 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
22 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3763-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3763-1-ND
Chip Resistor - Surface Mount 541-3763-1-ND
22 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

22 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3763-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3763-6-ND
Chip Resistor - Surface Mount 541-3763-6-ND
22 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

22 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3763-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3763-2-ND
Chip Resistor - Surface Mount 541-3763-2-ND
22 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

22 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 22.0K OHM 1/8W 0.1% 0805 - TNPW080522K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.0K OHM 1/8W 0.1% 0805
TNPW080522K0BEEA
RES 22.0K OHM 1/8W 0.1% 0805 TNPW080522K0BEEA
RES 22.0Kohm 1/8W 0.1% 0805

RES 22.0Kohm 1/8W 0.1% 0805

Supplier's Site
Resistor, Thin Film, 22Kohm, 125Mw, 0.1%; Resistance Vishay - 05R0716 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 22Kohm, 125Mw, 0.1%; Resistance Vishay
05R0716
Resistor, Thin Film, 22Kohm, 125Mw, 0.1%; Resistance Vishay 05R0716
RESISTOR, THIN FILM, 22KOHM, 125mW, 0.1%; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 22KOHM, 125mW, 0.1%; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3763-1-ND TNPW080522K0BEEA 05R0716
Product Name Chip Resistor - Surface Mount RES 22.0K OHM 1/8W 0.1% 0805 Resistor, Thin Film, 22Kohm, 125Mw, 0.1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176757-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14.7 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567517 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0011 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5762FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details