Vishay Intertechnology, Inc. RES 200-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL TNPW0805200RBETY

Description
RES 200-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL
Request a Quote Datasheet
Description
RES 200-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL - TNPW0805200RBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL
TNPW0805200RBETY
RES 200-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL TNPW0805200RBETY
RES 200-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL

RES 200-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805200RBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805200RBETY-ND
Chip Resistor - Surface Mount TNPW0805200RBETY-ND
200 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

200 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0805200RBETY TNPW0805200RBETY-ND
Product Name RES 200-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PL Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details