Vishay Precision Group Chip Resistor - Surface Mount TNPW080521K0BEEA

Description
21 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
21 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW080521K0BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080521K0BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW080521K0BEEATR-ND
21 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

21 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080521K0BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080521K0BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW080521K0BEEACT-ND
21 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

21 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080521K0BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080521K0BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW080521K0BEEADKR-ND
21 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

21 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
THIN FILM,0805,1/10W,21K,.1%,25PPM,T/R,RoHS Compliant - TNPW080521K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,1/10W,21K,.1%,25PPM,T/R,RoHS Compliant
TNPW080521K0BEEA
THIN FILM,0805,1/10W,21K,.1%,25PPM,T/R,RoHS Compliant TNPW080521K0BEEA
THIN FILM,0805,1/10W,21K, .1%,25PPM,T/R,RoHS Compliant

THIN FILM,0805,1/10W,21K,.1%,25PPM,T/R,RoHS Compliant

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW080521K0BEEA
1110888-TNPW080521K0BEEA
Chip Resistor - Surface Mount - TNPW080521K0BEEA 1110888-TNPW080521K0BEEA
Manufacturer: Vishay Win Source Part Number: 1110888-TNPW080521K0 BEEA Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/K Power (Watts): 0.125W, 1/8W Resistance (Ohms): 21k Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1110888-TNPW080521K0BEEA
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Height - Seated (Max): 0.022" (0.55mm)
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/K
Power (Watts): 0.125W, 1/8W
Resistance (Ohms): 21k
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 8W Resistor - 52-TNPW080521K0BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-TNPW080521K0BEEA
SMD 8W Resistor 52-TNPW080521K0BEEA
21kR 0.1% 1/8W 0805 SMD Thin Film Resistor Product overview: TNPW080521K0BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW080521K0BEEA can be used for catalog matching and distributor lookup.

21kR 0.1% 1/8W 0805 SMD Thin Film Resistor Product overview: TNPW080521K0BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW080521K0BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW080521K0BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW080521K0BEEA
Resistors - Chip Resistor - Surface Mount TNPW080521K0BEEA
RES 21K OHM 0.1% 0.26W 0805

RES 21K OHM 0.1% 0.26W 0805

Supplier's Site
Res, Thin Film, 21K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R0697 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 21K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R0697
Res, Thin Film, 21K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R0697
RES, THIN FILM, 21K, 0.1%, 0.1W, 0805, REEL; Resistance:21kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 21K, 0.1%, 0.1W, 0805, REEL; Resistance:21kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-TNPW080521K0BEEATR-ND TNPW080521K0BEEA 1110888-TNPW080521K0BEEA 52-TNPW080521K0BEEA TNPW080521K0BEEA 05R0697
Product Name Chip Resistor - Surface Mount THIN FILM,0805,1/10W,21K,.1%,25PPM,T/R,RoHS Compliant Chip Resistor - Surface Mount - TNPW080521K0BEEA SMD 8W Resistor Resistors - Chip Resistor - Surface Mount Res, Thin Film, 21K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176074-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
4 suppliers
Surface Mount Resistors - 2573246 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 39 ohms
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details