Vishay Precision Group RES 240 OHM 1/8W 0.1% 0805 TNPW0805240RBEEA

Description
RES 240ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 240ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240 OHM 1/8W 0.1% 0805 - TNPW0805240RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 1/8W 0.1% 0805
TNPW0805240RBEEA
RES 240 OHM 1/8W 0.1% 0805 TNPW0805240RBEEA
RES 240ohm 1/8W 0.1% 0805

RES 240ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-3766-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3766-2-ND
Chip Resistor - Surface Mount 541-3766-2-ND
240 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

240 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3766-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3766-1-ND
Chip Resistor - Surface Mount 541-3766-1-ND
240 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

240 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3766-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3766-6-ND
Chip Resistor - Surface Mount 541-3766-6-ND
240 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

240 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 240 Ohm, 125Mw, 0.1%; Resistance Vishay - 05R1720 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 240 Ohm, 125Mw, 0.1%; Resistance Vishay
05R1720
Resistor, Thin Film, 240 Ohm, 125Mw, 0.1%; Resistance Vishay 05R1720
RESISTOR, THIN FILM, 240 OHM, 125mW, 0.1%; Resistance:240ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 240 OHM, 125mW, 0.1%; Resistance:240ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805240RBEEA 541-3766-2-ND 05R1720
Product Name RES 240 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistor, Thin Film, 240 Ohm, 125Mw, 0.1%; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 240 ohms 240 ohms 240 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176091-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details