Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW080524K3BETA

Description
24.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
24.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080524K3BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080524K3BETA-ND
Chip Resistor - Surface Mount TNPW080524K3BETA-ND
24.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

24.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 24.3K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA - TNPW080524K3BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
TNPW080524K3BETA
RES 24.3K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA TNPW080524K3BETA
RES 24.3K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA

RES 24.3K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA

Supplier's Site
Tnpw, 0805, 24.3 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7496 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 24.3 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7496
Tnpw, 0805, 24.3 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7496
TNPW, 0805, 24.3 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 24.3 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - TNPW080524K3BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW080524K3BETA
Chip Resistor - Surface Mount TNPW080524K3BETA
RES 24.3K OHM 0.1% 1/8W 0805

RES 24.3K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number TNPW080524K3BETA-ND TNPW080524K3BETA 65C7496 TNPW080524K3BETA
Product Name Chip Resistor - Surface Mount RES 24.3K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA Tnpw, 0805, 24.3 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers