Vishay Intertechnology, Inc. RES 26.1 OHM 1/8W 0.1% 0805 TNPW080526R1BEEA

Description
RES 26.1ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 26.1ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1 OHM 1/8W 0.1% 0805 - TNPW080526R1BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1 OHM 1/8W 0.1% 0805
TNPW080526R1BEEA
RES 26.1 OHM 1/8W 0.1% 0805 TNPW080526R1BEEA
RES 26.1ohm 1/8W 0.1% 0805

RES 26.1ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080526R1BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080526R1BEEA-ND
Chip Resistor - Surface Mount TNPW080526R1BEEA-ND
26.1 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

26.1 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080526R1BEEA TNPW080526R1BEEA-ND
Product Name RES 26.1 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 26.1 ohms 26.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD823GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details