Vishay Intertechnology, Inc. Res Thin Film 0805 284 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW0805284RBETA

Description
Res Thin Film 0805 284 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 284 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 284 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW0805284RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 284 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW0805284RBETA
Res Thin Film 0805 284 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW0805284RBETA
Res Thin Film 0805 284 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 284 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805284RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805284RBETA-ND
Chip Resistor - Surface Mount TNPW0805284RBETA-ND
284 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

284 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 284 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7606 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 284 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7606
Tnpw, 0805, 284 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7606
TNPW, 0805, 284 Ohm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 284 Ohm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805284RBETA TNPW0805284RBETA-ND 65C7606
Product Name Res Thin Film 0805 284 Ohm 0.1% 1/8W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0805, 284 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details