Vishay Intertechnology, Inc. RES 2K 0.1% 0805 TNPW08052001BT9TR

Description
RES 2K 0.1% 0805
Request a Quote
Description
RES 2K 0.1% 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2K 0.1% 0805 - TNPW08052001BT9TR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K 0.1% 0805
TNPW08052001BT9TR
RES 2K 0.1% 0805 TNPW08052001BT9TR
RES 2K 0.1% 0805

RES 2K 0.1% 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW08052001BT9TR
Product Name RES 2K 0.1% 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C750J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers