Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805221RDETA

Description
221 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
221 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805221RDETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805221RDETA-ND
Chip Resistor - Surface Mount TNPW0805221RDETA-ND
221 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

221 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0805 221 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW0805221RDETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 221 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW0805221RDETA
Res Thin Film 0805 221 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW0805221RDETA
Res Thin Film 0805 221 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 221 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Tnpw, 0805, 221 Ohm, 0.5%, 25 Ppm Vishay - 65C7464 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 221 Ohm, 0.5%, 25 Ppm Vishay
65C7464
Tnpw, 0805, 221 Ohm, 0.5%, 25 Ppm Vishay 65C7464
TNPW, 0805, 221 Ohm, 0.5%, 25 ppm

TNPW, 0805, 221 Ohm, 0.5%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805221RDETA-ND TNPW0805221RDETA 65C7464
Product Name Chip Resistor - Surface Mount Res Thin Film 0805 221 Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R Tnpw, 0805, 221 Ohm, 0.5%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Resistance Range 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details