Vishay Intertechnology, Inc. RES 1.96K OHM 1/8W 0.1% 0805 TNPW08051K96BETA

Description
RES 1.96Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 1.96Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96K OHM 1/8W 0.1% 0805 - TNPW08051K96BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96K OHM 1/8W 0.1% 0805
TNPW08051K96BETA
RES 1.96K OHM 1/8W 0.1% 0805 TNPW08051K96BETA
RES 1.96Kohm 1/8W 0.1% 0805

RES 1.96Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW08051K96BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08051K96BETA-ND
Chip Resistor - Surface Mount TNPW08051K96BETA-ND
1.96 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

1.96 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 1.96 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C6749 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 1.96 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C6749
Tnpw, 0805, 1.96 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C6749
TNPW, 0805, 1.96 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 1.96 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08051K96BETA TNPW08051K96BETA-ND 65C6749
Product Name RES 1.96K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Tnpw, 0805, 1.96 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 1960 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details