Vishay Intertechnology, Inc. RES 1.80K OHM 1/8W 0.1% 0805 TNPW08051K80BEEA

Description
RES 1.80Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 1.80Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.80K OHM 1/8W 0.1% 0805 - TNPW08051K80BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.80K OHM 1/8W 0.1% 0805
TNPW08051K80BEEA
RES 1.80K OHM 1/8W 0.1% 0805 TNPW08051K80BEEA
RES 1.80Kohm 1/8W 0.1% 0805

RES 1.80Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-9859-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9859-6-ND
Chip Resistor - Surface Mount 541-9859-6-ND
1.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9859-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9859-1-ND
Chip Resistor - Surface Mount 541-9859-1-ND
1.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9859-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9859-2-ND
Chip Resistor - Surface Mount 541-9859-2-ND
1.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 1K8, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay - 33AK9451 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay
33AK9451
Res, 1K8, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay 33AK9451
RES, 1K8, AEC-Q200, 0.2W, 0805 ROHS COMPLIANT: YES

RES, 1K8, AEC-Q200, 0.2W, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08051K80BEEA 541-9859-6-ND 33AK9451
Product Name RES 1.80K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, 1K8, Aec-Q200, 0.2W, 0805 Rohs Compliant Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 1800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 3-2176089-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 28000 ohms
View Details
5 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details