Vishay Intertechnology, Inc. Thin Film Resistors - SMD 20ohms .1% 25ppm TNPW080520R0BETY

Description
Thin Film Resistors - SMD 20ohms .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 20ohms .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 20ohms .1% 25ppm - TNPW080520R0BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 20ohms .1% 25ppm
TNPW080520R0BETY
Thin Film Resistors - SMD 20ohms .1% 25ppm TNPW080520R0BETY
Thin Film Resistors - SMD 20ohms .1% 25ppm

Thin Film Resistors - SMD 20ohms .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW080520R0BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080520R0BETY-ND
Chip Resistor - Surface Mount TNPW080520R0BETY-ND
20 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

20 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080520R0BETY TNPW080520R0BETY-ND
Product Name Thin Film Resistors - SMD 20ohms .1% 25ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 20 ohms 20 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details