Vishay Intertechnology, Inc. Res Thin Film 0805 1.82K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW08051K82DETA

Description
Res Thin Film 0805 1.82K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 1.82K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 1.82K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW08051K82DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 1.82K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW08051K82DETA
Res Thin Film 0805 1.82K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW08051K82DETA
Res Thin Film 0805 1.82K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 1.82K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW08051K82DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08051K82DETA-ND
Chip Resistor - Surface Mount TNPW08051K82DETA-ND
1.82 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

1.82 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 1.82 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay - 65C6737 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 1.82 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay
65C6737
Tnpw, 0805, 1.82 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay 65C6737
TNPW, 0805, 1.82 kOhm, 0.5%, 25 ppm RoHS Compliant: No

TNPW, 0805, 1.82 kOhm, 0.5%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08051K82DETA TNPW08051K82DETA-ND 65C6737
Product Name Res Thin Film 0805 1.82K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0805, 1.82 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 2567481 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5103FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details