Vishay Intertechnology, Inc. Res Thin Film 0805 232K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW0805232KFETA

Description
Res Thin Film 0805 232K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 232K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 232K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW0805232KFETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 232K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW0805232KFETA
Res Thin Film 0805 232K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW0805232KFETA
Res Thin Film 0805 232K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 232K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805232KFETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805232KFETA-ND
Chip Resistor - Surface Mount TNPW0805232KFETA-ND
232 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

232 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 232 Kohm, 1%, 25 Ppm Vishay - 65C7482 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 232 Kohm, 1%, 25 Ppm Vishay
65C7482
Tnpw, 0805, 232 Kohm, 1%, 25 Ppm Vishay 65C7482
TNPW, 0805, 232 kOhm, 1%, 25 ppm

TNPW, 0805, 232 kOhm, 1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805232KFETA TNPW0805232KFETA-ND 65C7482
Product Name Res Thin Film 0805 232K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0805, 232 Kohm, 1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176766-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567457 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details