Vishay Precision Group RES 200 OHM 1/8W 0.1% 0805 TNPW0805200RBETA

Description
RES 200ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 200ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/8W 0.1% 0805 - TNPW0805200RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/8W 0.1% 0805
TNPW0805200RBETA
RES 200 OHM 1/8W 0.1% 0805 TNPW0805200RBETA
RES 200ohm 1/8W 0.1% 0805

RES 200ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805200RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805200RBETA-ND
Chip Resistor - Surface Mount TNPW0805200RBETA-ND
200 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

200 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Res, Thin Film, 200R, 0.1%, 0.125W, 0805; Resistance Vishay - 95C2516 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 200R, 0.1%, 0.125W, 0805; Resistance Vishay
95C2516
Res, Thin Film, 200R, 0.1%, 0.125W, 0805; Resistance Vishay 95C2516
RES, THIN FILM, 200R, 0.1%, 0.125W, 0805; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

RES, THIN FILM, 200R, 0.1%, 0.125W, 0805; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

Supplier's Site
Resistor, Thin Film, 200 Ohm, 125Mw, 0.1%; Resistance Vishay - 65C7394 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 200 Ohm, 125Mw, 0.1%; Resistance Vishay
65C7394
Resistor, Thin Film, 200 Ohm, 125Mw, 0.1%; Resistance Vishay 65C7394
RESISTOR, THIN FILM, 200 OHM, 125mW, 0.1%; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:-RoHS Compliant: No

RESISTOR, THIN FILM, 200 OHM, 125mW, 0.1%; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805200RBETA TNPW0805200RBETA-ND 95C2516
Product Name RES 200 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 200R, 0.1%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details