Vishay Intertechnology, Inc. RES 25.5 OHM 1/8W 0.1% 0805 TNPW080525R5BEEA

Description
RES 25.5ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 25.5ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5 OHM 1/8W 0.1% 0805 - TNPW080525R5BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5 OHM 1/8W 0.1% 0805
TNPW080525R5BEEA
RES 25.5 OHM 1/8W 0.1% 0805 TNPW080525R5BEEA
RES 25.5ohm 1/8W 0.1% 0805

RES 25.5ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080525R5BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080525R5BEEA-ND
Chip Resistor - Surface Mount TNPW080525R5BEEA-ND
25.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

25.5 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 25.5 Ohm, 125Mw, 0.1%; No. Of Pins Vishay - 05R2851 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 25.5 Ohm, 125Mw, 0.1%; No. Of Pins Vishay
05R2851
Resistor, Thin Film, 25.5 Ohm, 125Mw, 0.1%; No. Of Pins Vishay 05R2851
RESISTOR, THIN FILM, 25.5 OHM, 125mW, 0.1%; No. of Pins:2; Operating Temperature Max:70°C; Package / Case:0805; Power Rating:125mW; Resistance:25.5ohm; Resistance Tolerance:± 0.1%; Resistor Case Style:0805 [2012 Metric]; Series:TNPW RoHS Compliant: Yes

RESISTOR, THIN FILM, 25.5 OHM, 125mW, 0.1%; No. of Pins:2; Operating Temperature Max:70°C; Package / Case:0805; Power Rating:125mW; Resistance:25.5ohm; Resistance Tolerance:± 0.1%; Resistor Case Style:0805 [2012 Metric]; Series:TNPW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080525R5BEEA TNPW080525R5BEEA-ND 05R2851
Product Name RES 25.5 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistor, Thin Film, 25.5 Ohm, 125Mw, 0.1%; No. Of Pins Vishay
Mounting / Packaging 0805 0805; 0805 0805
Resistance Range 25.5 ohms 25.5 ohms 25.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details