Vishay Precision Group Chip Resistor - Surface Mount TNPW080524K0BEEN

Description
24 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
24 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080524K0BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080524K0BEEN-ND
Chip Resistor - Surface Mount TNPW080524K0BEEN-ND
24 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

24 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 24.0K OHM 1/8W 0.1% 0805 - TNPW080524K0BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.0K OHM 1/8W 0.1% 0805
TNPW080524K0BEEN
RES 24.0K OHM 1/8W 0.1% 0805 TNPW080524K0BEEN
RES 24.0Kohm 1/8W 0.1% 0805

RES 24.0Kohm 1/8W 0.1% 0805

Supplier's Site
Tnpw0805 24K 0.1% T-9 E52 E3 Vishay - 50X6088 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0805 24K 0.1% T-9 E52 E3 Vishay
50X6088
Tnpw0805 24K 0.1% T-9 E52 E3 Vishay 50X6088
TNPW0805 24K 0.1% T-9 E52 e3

TNPW0805 24K 0.1% T-9 E52 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080524K0BEEN-ND TNPW080524K0BEEN 50X6088
Product Name Chip Resistor - Surface Mount RES 24.0K OHM 1/8W 0.1% 0805 Tnpw0805 24K 0.1% T-9 E52 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176156-5 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0110 ohms
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details