Vishay Precision Group Res Thin Film 0805 20K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW080520K0FEEA

Description
Res Thin Film 0805 20K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 20K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 20K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW080520K0FEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 20K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW080520K0FEEA
Res Thin Film 0805 20K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW080520K0FEEA
Res Thin Film 0805 20K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 20K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW080520K0FEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080520K0FEEATR-ND
Chip Resistor - Surface Mount 541-TNPW080520K0FEEATR-ND
20 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080520K0FEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080520K0FEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW080520K0FEEADKR-ND
20 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080520K0FEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080520K0FEEACT-ND
Chip Resistor - Surface Mount 541-TNPW080520K0FEEACT-ND
20 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2620825P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620825P
Surface Mount Resistors 2620825P
Vishay TNPW080520K0FEEA

Vishay TNPW080520K0FEEA

Supplier's Site
Surface Mount Resistors - 2620825 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620825
Surface Mount Resistors 2620825
Vishay TNPW080520K0FEEA

Vishay TNPW080520K0FEEA

Supplier's Site
Resistors - Chip Resistor - Surface Mount - TNPW080520K0FEEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW080520K0FEEA
Resistors - Chip Resistor - Surface Mount TNPW080520K0FEEA
RES 20K OHM 1% 0.26W 0805

RES 20K OHM 1% 0.26W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW080520K0FEEA 541-TNPW080520K0FEEATR-ND 2620825P TNPW080520K0FEEA
Product Name Res Thin Film 0805 20K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Surface Mount Resistors Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 (2012 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.2600 watts 0.2000 watts 0.2600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176317-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5623FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details