Vishay Intertechnology, Inc. Thin Film ResistorSeries:TNPW; Resistance:220kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.... TNPW0805220KBEEA

Description
Thin Film ResistorSeries:TNPW; Resistance:220kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0....
Request a Quote Datasheet
Description
Thin Film ResistorSeries:TNPW; Resistance:220kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film ResistorSeries:TNPW; Resistance:220kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.... - TNPW0805220KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film ResistorSeries:TNPW; Resistance:220kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0....
TNPW0805220KBEEA
Thin Film ResistorSeries:TNPW; Resistance:220kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.... TNPW0805220KBEEA
Thin Film ResistorSeries:TNPW; Resistance:220kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0....

Thin Film ResistorSeries:TNPW; Resistance:220kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW0805220KBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805220KBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0805220KBEEADKR-ND
220 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

220 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805220KBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805220KBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0805220KBEEATR-ND
220 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

220 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0805220KBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0805220KBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0805220KBEEACT-ND
220 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

220 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0805220KBEEA 541-TNPW0805220KBEEADKR-ND
Product Name Thin Film ResistorSeries:TNPW; Resistance:220kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.... Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0805; 0805
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 2176763-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details