Cal Test Electronics, Inc. Oscilloscope Current Probe, 1MHz, 70A AC/DC, NA Adapter CP6770-NA

Description
Product Highlights Compact stylish body, Dual Sensitivity Ranges, 1 MHz bandwidth (-3 dB), Over Range Indicator Each Unit Includes Insulated BNC Cables BNC to Banana Plugs Adapter AC Power Adapter Instruction Manual
Description
Product Highlights Compact stylish body, Dual Sensitivity Ranges, 1 MHz bandwidth (-3 dB), Over Range Indicator Each Unit Includes Insulated BNC Cables BNC to Banana Plugs Adapter AC Power Adapter Instruction Manual

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Current Probe, 1MHz, 70A AC/DC, NA Adapter - CP6770-NA - Transcat, Inc.
Rochester, NY, USA
Oscilloscope Current Probe, 1MHz, 70A AC/DC, NA Adapter
CP6770-NA
Oscilloscope Current Probe, 1MHz, 70A AC/DC, NA Adapter CP6770-NA
Product Highlights Compact stylish body, Dual Sensitivity Ranges, 1 MHz bandwidth (-3 dB), Over Range Indicator Each Unit Includes Insulated BNC Cables BNC to Banana Plugs Adapter AC Power Adapter Instruction Manual

Product Highlights

  • Compact stylish body, Dual Sensitivity Ranges, 1 MHz bandwidth (-3 dB), Over Range Indicator

Each Unit Includes

  • Insulated BNC Cables
  • BNC to Banana Plugs Adapter
  • AC Power Adapter
  • Instruction Manual
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Oscilloscopes
Product Number CP6770-NA
Product Name Oscilloscope Current Probe, 1MHz, 70A AC/DC, NA Adapter
Bandwidth 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO3504E 500MHz 4Ch MSO (w/o Logic Pod) - UPO3504E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000E4-1000 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details