GW Instek 200MHz Digital Oscilloscope 1GS/s,2 Ch,10Mpts,USB/LAN,VPO GDS-2202E

Description
Product Highlights The GDS-2000E digital oscilloscope features bandwidth selections of 200MHz, 100MH, and 70MHz. Two-channel model provides 1GSa/s real-time sampling rate for each channel; four-channel model provides 1GSa/s maximum real-time sampling rate. The 8-inch 800*480 TFT LCD display and the minimum 1mV/div vertical range allow the GDS-2000E series to measure complex feeble signals and clearly display measurement results. With respect to the memory depth, the GDS-2000E series digital oscilloscope provides 10M long memory for users to completely retrieve and analyze waveforms. Users, based upon the application requirements, can select 1K, 10K, 100K, 1M or 10M memory depth. Short memory depth collocating with the high sampling rate allows users to observe fast-changing waveforms and, on the other hand, long memory depth aims for continuously changing waveforms. The GDS-2000E series is equipped with waveform search and segmented memory functions to expand the flexible applications of 10M long memory. The segmented memory can be divided the maximum into 29,000 sections for users to bypass any unimportant waveforms so as to swiftly search all required waveforms. With the function, more meaningful waveforms can be saved and target waveforms can be displayed rapidly. With the waveform search function, users can rapidly search desired waveforms according to the required trigger conditions. 200MHz; 2 Channels 1GSa/s Real-Time Sampling Rate for Each Channel Standard 10M Maximum Memory Depth and VPO Waveform Display Technology Waveform Update Rate of 120,000 wfm/s 8” WVGA TFT LCD Display FFT with Maximum 1M points to Provide Higher Frequency Domain Resolution Measurement High and Low Pass Digital Filter Functions 29,000 Sections of Segmented Memory and Waveform Search Functions I2C/SPI/UART/CAN/LIN Serial Bus Trigger and Decoding Function Data Log Function Tracks Signal Changes Up To 100 hours Provide Remote Internet Storage Function
Datasheet
Description
Product Highlights The GDS-2000E digital oscilloscope features bandwidth selections of 200MHz, 100MH, and 70MHz. Two-channel model provides 1GSa/s real-time sampling rate for each channel; four-channel model provides 1GSa/s maximum real-time sampling rate. The 8-inch 800*480 TFT LCD display and the minimum 1mV/div vertical range allow the GDS-2000E series to measure complex feeble signals and clearly display measurement results. With respect to the memory depth, the GDS-2000E series digital oscilloscope provides 10M long memory for users to completely retrieve and analyze waveforms. Users, based upon the application requirements, can select 1K, 10K, 100K, 1M or 10M memory depth. Short memory depth collocating with the high sampling rate allows users to observe fast-changing waveforms and, on the other hand, long memory depth aims for continuously changing waveforms. The GDS-2000E series is equipped with waveform search and segmented memory functions to expand the flexible applications of 10M long memory. The segmented memory can be divided the maximum into 29,000 sections for users to bypass any unimportant waveforms so as to swiftly search all required waveforms. With the function, more meaningful waveforms can be saved and target waveforms can be displayed rapidly. With the waveform search function, users can rapidly search desired waveforms according to the required trigger conditions. 200MHz; 2 Channels 1GSa/s Real-Time Sampling Rate for Each Channel Standard 10M Maximum Memory Depth and VPO Waveform Display Technology Waveform Update Rate of 120,000 wfm/s 8” WVGA TFT LCD Display FFT with Maximum 1M points to Provide Higher Frequency Domain Resolution Measurement High and Low Pass Digital Filter Functions 29,000 Sections of Segmented Memory and Waveform Search Functions I2C/SPI/UART/CAN/LIN Serial Bus Trigger and Decoding Function Data Log Function Tracks Signal Changes Up To 100 hours Provide Remote Internet Storage Function
Datasheet

Suppliers

Company
Product
Description
Supplier Links
200MHz Digital Oscilloscope 1GS/s,2 Ch,10Mpts,USB/LAN,VPO - GDS-2202E - Transcat, Inc.
Rochester, NY, USA
200MHz Digital Oscilloscope 1GS/s,2 Ch,10Mpts,USB/LAN,VPO
GDS-2202E
200MHz Digital Oscilloscope 1GS/s,2 Ch,10Mpts,USB/LAN,VPO GDS-2202E
Product Highlights The GDS-2000E digital oscilloscope features bandwidth selections of 200MHz, 100MH, and 70MHz. Two-channel model provides 1GSa/s real-time sampling rate for each channel; four-channel model provides 1GSa/s maximum real-time sampling rate. The 8-inch 800*480 TFT LCD display and the minimum 1mV/div vertical range allow the GDS-2000E series to measure complex feeble signals and clearly display measurement results. With respect to the memory depth, the GDS-2000E series digital oscilloscope provides 10M long memory for users to completely retrieve and analyze waveforms. Users, based upon the application requirements, can select 1K, 10K, 100K, 1M or 10M memory depth. Short memory depth collocating with the high sampling rate allows users to observe fast-changing waveforms and, on the other hand, long memory depth aims for continuously changing waveforms. The GDS-2000E series is equipped with waveform search and segmented memory functions to expand the flexible applications of 10M long memory. The segmented memory can be divided the maximum into 29,000 sections for users to bypass any unimportant waveforms so as to swiftly search all required waveforms. With the function, more meaningful waveforms can be saved and target waveforms can be displayed rapidly. With the waveform search function, users can rapidly search desired waveforms according to the required trigger conditions. 200MHz; 2 Channels 1GSa/s Real-Time Sampling Rate for Each Channel Standard 10M Maximum Memory Depth and VPO Waveform Display Technology Waveform Update Rate of 120,000 wfm/s 8” WVGA TFT LCD Display FFT with Maximum 1M points to Provide Higher Frequency Domain Resolution Measurement High and Low Pass Digital Filter Functions 29,000 Sections of Segmented Memory and Waveform Search Functions I2C/SPI/UART/CAN/LIN Serial Bus Trigger and Decoding Function Data Log Function Tracks Signal Changes Up To 100 hours Provide Remote Internet Storage Function

Product Highlights

The GDS-2000E digital oscilloscope features bandwidth selections of 200MHz, 100MH, and 70MHz. Two-channel model provides 1GSa/s real-time sampling rate for each channel; four-channel model provides 1GSa/s maximum real-time sampling rate. The 8-inch 800*480 TFT LCD display and the minimum 1mV/div vertical range allow the GDS-2000E series to measure complex feeble signals and clearly display measurement results.

With respect to the memory depth, the GDS-2000E series digital oscilloscope provides 10M long memory for users to completely retrieve and analyze waveforms. Users, based upon the application requirements, can select 1K, 10K, 100K, 1M or 10M memory depth. Short memory depth collocating with the high sampling rate allows users to observe fast-changing waveforms and, on the other hand, long memory depth aims for continuously changing waveforms. The GDS-2000E series is equipped with waveform search and segmented memory functions to expand the flexible applications of 10M long memory. The segmented memory can be divided the maximum into 29,000 sections for users to bypass any unimportant waveforms so as to swiftly search all required waveforms. With the function, more meaningful waveforms can be saved and target waveforms can be displayed rapidly. With the waveform search function, users can rapidly search desired waveforms according to the required trigger conditions.

  • 200MHz; 2 Channels
  • 1GSa/s Real-Time Sampling Rate for Each Channel
  • Standard 10M Maximum Memory Depth and VPO Waveform Display Technology
  • Waveform Update Rate of 120,000 wfm/s
  • 8” WVGA TFT LCD Display
  • FFT with Maximum 1M points to Provide Higher Frequency Domain Resolution Measurement
  • High and Low Pass Digital Filter Functions
  • 29,000 Sections of Segmented Memory and Waveform Search Functions
  • I2C/SPI/UART/CAN/LIN Serial Bus Trigger and Decoding Function
  • Data Log Function Tracks Signal Changes Up To 100 hours
  • Provide Remote Internet Storage Function
Supplier's Site Datasheet
Digital Oscilloscope - GDS-2202E - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
GDS-2202E
Digital Oscilloscope GDS-2202E
The GDS-2202E is a 200 MHz, 2 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 200 MHz 2-Channels 1 GSa/s Real-Time Sampling Rate for Both Channels Standard 10M Maximum Memory Depth and VPO Waveform Display Technology Waveform Update Rate of 120,000 wfm/s 8” 800x480 WVGA TFT LCD Display FFT with Maximum 1M points to Provide Higher Frequency Domain Resolution Measurement High and Low Pass Digital Filter Functions 29,000 Sections of Segmented Memory and Waveform Search Functions I2C/SPI/UART/CAN/LIN Serial Bus Trigger and Decoding Function Data Log Function Tracks Signal Changes Up To 100 hours Provide Remote Internet Storage Function Three-year warranty, excluding probes and LCD Display Panel Accessories: Quick Start Guide Power Cord User Manual GTP-200B-4: 200 MHz (10:1/1:1) Switchable passive probe (one per channel) Applications: Educational Training and Laboratory QA Tests Serial Bus Design and Debugging Maintenance Services The Instek GDS-2202E Digital Oscilloscope features a bandwidth of 200 MHz, 2 channels, and a 1 GSa/s real-time sampling rate for each channel. The 8-inch 800 x 480 TFT LCD display and the minimum 1mV/div vertical range allows the GDS-2074E to measure complex feeble signals and clearly display measurement results. The GDS-2202E Digital Oscilloscope allows users to easily and completely observe inrush signals and rare transient waveforms to increase waveform debugging efficiency by using features, including advanced VPO signal processing technology, waveform update rare as high as 120,000 wfm/s, and multi-layered afterglow display to enhance waveform display efficiency. With respect to the memory depth, the standard GDS-2000E Series digital oscilloscope provides 10M long memory for users to completely retrieve and analyze waveforms. Users, based upon the application requirements, can select 1K, 10K, 100K, 1M or 10M memory depth. Short memory depth allows users to observe fast-changing waveforms and, on the other hand, long memory depth aims for continuously changing waveforms. The GDS-2000E Series is equipped with waveform search and segmented memory functions to expand the flexible applications of 10M long memory. With the waveform search function, users can rapidly search waveforms according the required trigger conditions. The segmented memory can be divided the maximum into 29,000 sections for users to bypass any unimportant waveforms so as to swiftly search all required waveforms. Memory depth provides users with the optimized applications. The waveform update rate of 120,000 wfm/s, twice as fast as that of the same category oscilloscopes, allows users to easily observe random signals so as to completely measure and test signals. With respect to test and measurement items, the GDS-2000E Series provides 36 items and the statistics function, which allows users to analyze the maximum, the minimum, mean value, and standard deviation of the test and measurement item. Users, via the data log function, can set time and interval for waveform observation to achieve the long record objective. The GDS-2000E Series also provides 1M max. FFT display. High resolution FFT display, high waveform update rate, Window Zoom and Peak Search allow users to obtain more accurate and efficient test and measurement results while conducting tests in the frequency domain. In addition to waveform search and segmented memory functions, the GDS-2000E Series also provides bus decoding function and digital filter function. With bus decoding 2 function, users can not only analyze I C, SPI, and UART bus but also CAN, LIN bus, which are often used for automobile communications. Digital filter allows users to independently set high pass or low pass digital filter frequency for each channel. By so doing, the observation for the signals of the specific frequency bandwidth becomes easier, and magnetic noise can be filtered out from the magnetic component while conducting power supply test applications. The GDS-2000E Series features automatic zero key for horizontal, vertical and trigger level. Users can rapidly zero all data by simply pressing the zero key. The communications interface provides USB Host port, Device port, Ethernet communications interface. Data storage and remote control requirements can be achieved by the communications interface.

The GDS-2202E is a 200 MHz, 2 channel digital oscilloscope from Instek. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 200 MHz
  • 2-Channels
  • 1 GSa/s Real-Time Sampling Rate for Both Channels
  • Standard 10M Maximum Memory Depth and VPO Waveform Display Technology
  • Waveform Update Rate of 120,000 wfm/s
  • 8” 800x480 WVGA TFT LCD Display
  • FFT with Maximum 1M points to Provide Higher Frequency Domain Resolution Measurement
  • High and Low Pass Digital Filter Functions
  • 29,000 Sections of Segmented Memory and Waveform Search Functions
  • I2C/SPI/UART/CAN/LIN Serial Bus Trigger and Decoding Function
  • Data Log Function Tracks Signal Changes Up To 100 hours
  • Provide Remote Internet Storage Function
  • Three-year warranty, excluding probes and LCD Display Panel

Accessories:

  • Quick Start Guide
  • Power Cord
  • User Manual
  • GTP-200B-4: 200 MHz (10:1/1:1) Switchable passive probe (one per channel)

Applications:

  • Educational Training and Laboratory
  • QA Tests
  • Serial Bus Design and Debugging
  • Maintenance Services

The Instek GDS-2202E Digital Oscilloscope features a bandwidth of 200 MHz, 2 channels, and a 1 GSa/s real-time sampling rate for each channel. The 8-inch 800 x 480 TFT LCD display and the minimum 1mV/div vertical range allows the GDS-2074E to measure complex feeble signals and clearly display measurement results.

The GDS-2202E Digital Oscilloscope allows users to easily and completely observe inrush signals and rare transient waveforms to increase waveform debugging efficiency by using features, including advanced VPO signal processing technology, waveform update rare as high as 120,000 wfm/s, and multi-layered afterglow display to enhance waveform display efficiency.

With respect to the memory depth, the standard GDS-2000E Series digital oscilloscope provides 10M long memory for users to completely retrieve and analyze waveforms. Users, based upon the application requirements, can select 1K, 10K, 100K, 1M or 10M memory depth. Short memory depth allows users to observe fast-changing waveforms and, on the other hand, long memory depth aims for continuously changing waveforms. The GDS-2000E Series is equipped with waveform search and segmented memory functions to expand the flexible applications of 10M long memory. With the waveform search function, users can rapidly search waveforms according the required trigger conditions. The segmented memory can be divided the maximum into 29,000 sections for users to bypass any unimportant waveforms so as to swiftly search all required waveforms. Memory depth provides users with the optimized applications. The waveform update rate of 120,000 wfm/s, twice as fast as that of the same category oscilloscopes, allows users to easily observe random signals so as to completely measure and test signals.

With respect to test and measurement items, the GDS-2000E Series provides 36 items and the statistics function, which allows users to analyze the maximum, the minimum, mean value, and standard deviation of the test and measurement item. Users, via the data log function, can set time and interval for waveform observation to achieve the long record objective. The GDS-2000E Series also provides 1M max. FFT display. High resolution FFT display, high waveform update rate, Window Zoom and Peak Search allow users to obtain more accurate and efficient test and measurement results while conducting tests in the frequency domain.

In addition to waveform search and segmented memory functions, the GDS-2000E Series also provides bus decoding function and digital filter function. With bus decoding 2 function, users can not only analyze I C, SPI, and UART bus but also CAN, LIN bus, which are often used for automobile communications. Digital filter allows users to independently set high pass or low pass digital filter frequency for each channel. By so doing, the observation for the signals of the specific frequency bandwidth becomes easier, and magnetic noise can be filtered out from the magnetic component while conducting power supply test applications.

The GDS-2000E Series features automatic zero key for horizontal, vertical and trigger level. Users can rapidly zero all data by simply pressing the zero key. The communications interface provides USB Host port, Device port, Ethernet communications interface. Data storage and remote control requirements can be achieved by the communications interface.

Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc. ValueTronics International, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number GDS-2202E GDS-2202E
Product Name 200MHz Digital Oscilloscope 1GS/s,2 Ch,10Mpts,USB/LAN,VPO Digital Oscilloscope
Bandwidth 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Super Phosphor Oscilloscopes - SDS2202X-E - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet
View Details
Specs
Bandwidth 70 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, Trigger
View Details
Oscilloscopes - 7251325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Has Display
View Details