Keysight Technologies,Inc. Oscilloscope,2-Channel,200MHz DSOX2022A

Description
Product Highlights Faster update rate: Improving update rate from 50,000 to 200,000 wfm/s More memory: 10x more memory depth and standard segmented memory (DSOX2MEMUP+DSOX2SGM , $500+ value) Additional trigger conditions: Adding all advanced hardware triggers from 3000 X- Series, including: Edge then Edge, Runt, Setup and Hold, Rise/Fall Time, Nth Edge Burst and Or triggers Advanced math functions: Adding all advanced math functions from 3000 X- Series, including: Ax + B, Square, Absolute Value, Log, Log(e), Exponential, Exp(10), LPF, HPF, Magnify, Measurement Trend, Logic Bus Chart Bandwidth: 200 MHz Channels 2 analog channels High resolution 8.5-inch display Up to 50,000 wfms/s update rate Fast, responsive MegaZoom IV deep memory, 100 kpts Best–in-class oscilloscope Integrated 8-channel mixed signal oscilloscope (MSO) Industry-exclusive WaveGen built-in function generator (optional) Upgradable bandwidth Upgradable MSO Upgradable WaveGen built-in function generator Upgradable measurement applications Sample rate Up to 2 GSa/s Memory 100 kpts Display 8.5-inch WVGA (800 x 480) Update rate 50,000 wfms/s Upgradable Bandwidth, MSO, measurement applications and WaveGen Warranty Standard 3-year Connectivity USB host (one front, one back), USB device, LAN (optional), GPIB (optional) 2-year calibration cycle Each Unit Includes Standard 5-year warranty (90 days for unserialized accessories) Standard secure erase One N2863B 300 MHz, 10:1 passive probe per channel Built-in help language support for English, Japanese, simplified Chinese, traditional Chinese, Korean, German, French, Spanish, Russian, Portuguese and Italian Certificate of Calibration Documentation CD Interface language support GUI menus: English, Japanese, simplified Chinese, traditional Chinese, Korean, German, French, Spanish, Russian, Portuguese, Thai, Polish and Italian Localized power cord
Datasheet
Description
Product Highlights Faster update rate: Improving update rate from 50,000 to 200,000 wfm/s More memory: 10x more memory depth and standard segmented memory (DSOX2MEMUP+DSOX2SGM , $500+ value) Additional trigger conditions: Adding all advanced hardware triggers from 3000 X- Series, including: Edge then Edge, Runt, Setup and Hold, Rise/Fall Time, Nth Edge Burst and Or triggers Advanced math functions: Adding all advanced math functions from 3000 X- Series, including: Ax + B, Square, Absolute Value, Log, Log(e), Exponential, Exp(10), LPF, HPF, Magnify, Measurement Trend, Logic Bus Chart Bandwidth: 200 MHz Channels 2 analog channels High resolution 8.5-inch display Up to 50,000 wfms/s update rate Fast, responsive MegaZoom IV deep memory, 100 kpts Best–in-class oscilloscope Integrated 8-channel mixed signal oscilloscope (MSO) Industry-exclusive WaveGen built-in function generator (optional) Upgradable bandwidth Upgradable MSO Upgradable WaveGen built-in function generator Upgradable measurement applications Sample rate Up to 2 GSa/s Memory 100 kpts Display 8.5-inch WVGA (800 x 480) Update rate 50,000 wfms/s Upgradable Bandwidth, MSO, measurement applications and WaveGen Warranty Standard 3-year Connectivity USB host (one front, one back), USB device, LAN (optional), GPIB (optional) 2-year calibration cycle Each Unit Includes Standard 5-year warranty (90 days for unserialized accessories) Standard secure erase One N2863B 300 MHz, 10:1 passive probe per channel Built-in help language support for English, Japanese, simplified Chinese, traditional Chinese, Korean, German, French, Spanish, Russian, Portuguese and Italian Certificate of Calibration Documentation CD Interface language support GUI menus: English, Japanese, simplified Chinese, traditional Chinese, Korean, German, French, Spanish, Russian, Portuguese, Thai, Polish and Italian Localized power cord
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope,2-Channel,200MHz - DSOX2022A - Transcat, Inc.
Rochester, NY, USA
Oscilloscope,2-Channel,200MHz
DSOX2022A
Oscilloscope,2-Channel,200MHz DSOX2022A
Product Highlights Faster update rate: Improving update rate from 50,000 to 200,000 wfm/s More memory: 10x more memory depth and standard segmented memory (DSOX2MEMUP+DSOX2SGM , $500+ value) Additional trigger conditions: Adding all advanced hardware triggers from 3000 X- Series, including: Edge then Edge, Runt, Setup and Hold, Rise/Fall Time, Nth Edge Burst and Or triggers Advanced math functions: Adding all advanced math functions from 3000 X- Series, including: Ax + B, Square, Absolute Value, Log, Log(e), Exponential, Exp(10), LPF, HPF, Magnify, Measurement Trend, Logic Bus Chart Bandwidth: 200 MHz Channels 2 analog channels High resolution 8.5-inch display Up to 50,000 wfms/s update rate Fast, responsive MegaZoom IV deep memory, 100 kpts Best–in-class oscilloscope Integrated 8-channel mixed signal oscilloscope (MSO) Industry-exclusive WaveGen built-in function generator (optional) Upgradable bandwidth Upgradable MSO Upgradable WaveGen built-in function generator Upgradable measurement applications Sample rate Up to 2 GSa/s Memory 100 kpts Display 8.5-inch WVGA (800 x 480) Update rate 50,000 wfms/s Upgradable Bandwidth, MSO, measurement applications and WaveGen Warranty Standard 3-year Connectivity USB host (one front, one back), USB device, LAN (optional), GPIB (optional) 2-year calibration cycle Each Unit Includes Standard 5-year warranty (90 days for unserialized accessories) Standard secure erase One N2863B 300 MHz, 10:1 passive probe per channel Built-in help language support for English, Japanese, simplified Chinese, traditional Chinese, Korean, German, French, Spanish, Russian, Portuguese and Italian Certificate of Calibration Documentation CD Interface language support GUI menus: English, Japanese, simplified Chinese, traditional Chinese, Korean, German, French, Spanish, Russian, Portuguese, Thai, Polish and Italian Localized power cord

Product Highlights

  • Faster update rate: Improving update rate from 50,000 to 200,000 wfm/s
  • More memory: 10x more memory depth and standard segmented memory (DSOX2MEMUP+DSOX2SGM, $500+ value)
  • Additional trigger conditions: Adding all advanced hardware triggers from 3000 X- Series, including: Edge then Edge, Runt, Setup and Hold, Rise/Fall Time, Nth Edge Burst and Or triggers
  • Advanced math functions: Adding all advanced math functions from 3000 X- Series, including: Ax + B, Square, Absolute Value, Log, Log(e), Exponential, Exp(10), LPF, HPF, Magnify, Measurement Trend, Logic Bus Chart
  • Bandwidth: 200 MHz
  • Channels 2 analog channels
  • High resolution 8.5-inch display
  • Up to 50,000 wfms/s update rate
  • Fast, responsive MegaZoom IV deep memory, 100 kpts
  • Best–in-class oscilloscope
  • Integrated 8-channel mixed signal oscilloscope (MSO)
  • Industry-exclusive WaveGen built-in function generator (optional)
  • Upgradable bandwidth
  • Upgradable MSO
  • Upgradable WaveGen built-in function generator
  • Upgradable measurement applications
  • Sample rate Up to 2 GSa/s
  • Memory 100 kpts
  • Display 8.5-inch WVGA (800 x 480)
  • Update rate 50,000 wfms/s
  • Upgradable Bandwidth, MSO, measurement applications and WaveGen
  • Warranty Standard 3-year
  • Connectivity USB host (one front, one back), USB device, LAN (optional), GPIB (optional)
  • 2-year calibration cycle

Each Unit Includes

  • Standard 5-year warranty (90 days for unserialized accessories)
  • Standard secure erase
  • One N2863B 300 MHz, 10:1 passive probe per channel
  • Built-in help language support for English, Japanese, simplified Chinese, traditional Chinese, Korean, German, French, Spanish, Russian, Portuguese and Italian
  • Certificate of Calibration
  • Documentation CD
  • Interface language support GUI menus: English, Japanese, simplified Chinese, traditional Chinese, Korean, German, French, Spanish, Russian, Portuguese, Thai, Polish and Italian
  • Localized power cord
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Oscilloscopes
Product Number DSOX2022A
Product Name Oscilloscope,2-Channel,200MHz
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details
MSO3054HD 12-Bit 500MHz 4Ch Mixed Signal Oscilloscope - MSO3054HD - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Active Tuners - MT2000A2-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details