RIGOL Technologies, Inc. 2000 Series RIGOL Digital Oscilloscopes MSO2102A

Description
The 2000 Series digital oscilloscope is another Best-In-Class instrument from Rigol offering an unmatched feature/value package. The 2000 Series Oscilloscopes bring advanced triggering, large display, and decoding features to customers with a limited budget. This new, low starting price enables customers to analyze higher speed signals with a larger display for less than previously possible. The 2000A Series is a fast and versatile scope covering frequencies up to 300 MHz with two channels and a wide vertical range (500uV/div-10V/div) to deliver an extremely low noise floor to help you capture smaller signals. Add a 2 GSa/s max. sample rate and 14 Mpts. of standard memory depth to its user-friendly interface and 8 inch WVGA display and you've got a scope that outperforms the competition in a wide range of bench-top and field applications. The MSO models add 16 bits of mixed signal logic channels with included RPL2316 digital probe kit. The '-S' modles provide an embedded 2 channel, 25 MHz waveform generator. Low Noise floor with wide vertical range (500uV/div ~ 10V/div): More easily spot and capture small signals and glitches with the lower noise front end on the 2000A Series. With a lower noise range setting at 500uV/div as well as included 50 Ohm termination and a clean frequency response design, the 2000 Series oscilloscope enables more sophisticated analysis of low level signal artifacts that can effect your design. Waveform Record and Playback: Debug occasional and random glitches using our fast capture, playback, and onboard analysis capabilities. Waveform Analysis captures thousands of frames and compares them using a pass/fail mask or deviation quickly driving to the root cause of seemingly erratic or random events. 16 Digital Channels (MSO Models): Time correlated views between analog and digital channel speeds debug of embedded designs The MSO2000A models add Mixed Signal Capabilities allowing users to not only look at the analog behavior of up to 4 channels but also trigger, capture, and analyze the behavior of up to 16 digital channels at the same time. UltraVision Technology: Advanced display and analysis capabilities combine with deep memory and high waveform update rate in RIGOL's UltraVision oscilloscope technology The ability to easily move between long record lengths, fast capture, a variety of persistence modes, and onboard waveform analysis makes RIGOL's core oscilloscope technology an important capability for engineers from maker projects to large scale R&D. Integrated 2 Channel full function 25MHz generator: Debug and emulate signals all in one instrument Create standard waves from the front panel, convert captured waves to emulated signals, or build arbitrary waves in the UltraStation PC Software. The embedded waveform generators included in the "-S" models adds value and capability to the bench for a variety of applications.
Datasheet
Description
The 2000 Series digital oscilloscope is another Best-In-Class instrument from Rigol offering an unmatched feature/value package. The 2000 Series Oscilloscopes bring advanced triggering, large display, and decoding features to customers with a limited budget. This new, low starting price enables customers to analyze higher speed signals with a larger display for less than previously possible. The 2000A Series is a fast and versatile scope covering frequencies up to 300 MHz with two channels and a wide vertical range (500uV/div-10V/div) to deliver an extremely low noise floor to help you capture smaller signals. Add a 2 GSa/s max. sample rate and 14 Mpts. of standard memory depth to its user-friendly interface and 8 inch WVGA display and you've got a scope that outperforms the competition in a wide range of bench-top and field applications. The MSO models add 16 bits of mixed signal logic channels with included RPL2316 digital probe kit. The '-S' modles provide an embedded 2 channel, 25 MHz waveform generator. Low Noise floor with wide vertical range (500uV/div ~ 10V/div): More easily spot and capture small signals and glitches with the lower noise front end on the 2000A Series. With a lower noise range setting at 500uV/div as well as included 50 Ohm termination and a clean frequency response design, the 2000 Series oscilloscope enables more sophisticated analysis of low level signal artifacts that can effect your design. Waveform Record and Playback: Debug occasional and random glitches using our fast capture, playback, and onboard analysis capabilities. Waveform Analysis captures thousands of frames and compares them using a pass/fail mask or deviation quickly driving to the root cause of seemingly erratic or random events. 16 Digital Channels (MSO Models): Time correlated views between analog and digital channel speeds debug of embedded designs The MSO2000A models add Mixed Signal Capabilities allowing users to not only look at the analog behavior of up to 4 channels but also trigger, capture, and analyze the behavior of up to 16 digital channels at the same time. UltraVision Technology: Advanced display and analysis capabilities combine with deep memory and high waveform update rate in RIGOL's UltraVision oscilloscope technology The ability to easily move between long record lengths, fast capture, a variety of persistence modes, and onboard waveform analysis makes RIGOL's core oscilloscope technology an important capability for engineers from maker projects to large scale R&D. Integrated 2 Channel full function 25MHz generator: Debug and emulate signals all in one instrument Create standard waves from the front panel, convert captured waves to emulated signals, or build arbitrary waves in the UltraStation PC Software. The embedded waveform generators included in the "-S" models adds value and capability to the bench for a variety of applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2000 Series RIGOL Digital Oscilloscopes - MSO2102A - RIGOL Technologies, Inc.
Beaverton, OR, United States
2000 Series RIGOL Digital Oscilloscopes
MSO2102A
2000 Series RIGOL Digital Oscilloscopes MSO2102A
The 2000 Series digital oscilloscope is another Best-In-Class instrument from Rigol offering an unmatched feature/value package. The 2000 Series Oscilloscopes bring advanced triggering, large display, and decoding features to customers with a limited budget. This new, low starting price enables customers to analyze higher speed signals with a larger display for less than previously possible. The 2000A Series is a fast and versatile scope covering frequencies up to 300 MHz with two channels and a wide vertical range (500uV/div-10V/div) to deliver an extremely low noise floor to help you capture smaller signals. Add a 2 GSa/s max. sample rate and 14 Mpts. of standard memory depth to its user-friendly interface and 8 inch WVGA display and you've got a scope that outperforms the competition in a wide range of bench-top and field applications. The MSO models add 16 bits of mixed signal logic channels with included RPL2316 digital probe kit. The '-S' modles provide an embedded 2 channel, 25 MHz waveform generator. Low Noise floor with wide vertical range (500uV/div ~ 10V/div): More easily spot and capture small signals and glitches with the lower noise front end on the 2000A Series. With a lower noise range setting at 500uV/div as well as included 50 Ohm termination and a clean frequency response design, the 2000 Series oscilloscope enables more sophisticated analysis of low level signal artifacts that can effect your design. Waveform Record and Playback: Debug occasional and random glitches using our fast capture, playback, and onboard analysis capabilities. Waveform Analysis captures thousands of frames and compares them using a pass/fail mask or deviation quickly driving to the root cause of seemingly erratic or random events. 16 Digital Channels (MSO Models): Time correlated views between analog and digital channel speeds debug of embedded designs The MSO2000A models add Mixed Signal Capabilities allowing users to not only look at the analog behavior of up to 4 channels but also trigger, capture, and analyze the behavior of up to 16 digital channels at the same time. UltraVision Technology: Advanced display and analysis capabilities combine with deep memory and high waveform update rate in RIGOL's UltraVision oscilloscope technology The ability to easily move between long record lengths, fast capture, a variety of persistence modes, and onboard waveform analysis makes RIGOL's core oscilloscope technology an important capability for engineers from maker projects to large scale R&D. Integrated 2 Channel full function 25MHz generator: Debug and emulate signals all in one instrument Create standard waves from the front panel, convert captured waves to emulated signals, or build arbitrary waves in the UltraStation PC Software. The embedded waveform generators included in the "-S" models adds value and capability to the bench for a variety of applications.

The 2000 Series digital oscilloscope is another Best-In-Class instrument from Rigol offering an unmatched feature/value package. The 2000 Series Oscilloscopes bring advanced triggering, large display, and decoding features to customers with a limited budget. This new, low starting price enables customers to analyze higher speed signals with a larger display for less than previously possible. The 2000A Series is a fast and versatile scope covering frequencies up to 300 MHz with two channels and a wide vertical range (500uV/div-10V/div) to deliver an extremely low noise floor to help you capture smaller signals. Add a 2 GSa/s max. sample rate and 14 Mpts. of standard memory depth to its user-friendly interface and 8 inch WVGA display and you've got a scope that outperforms the competition in a wide range of bench-top and field applications. The MSO models add 16 bits of mixed signal logic channels with included RPL2316 digital probe kit. The '-S' modles provide an embedded 2 channel, 25 MHz waveform generator.

  • Low Noise floor with wide vertical range (500uV/div ~ 10V/div): More easily spot and capture small signals and glitches with the lower noise front end on the 2000A Series.
  • With a lower noise range setting at 500uV/div as well as included 50 Ohm termination and a clean frequency response design, the 2000 Series oscilloscope enables more sophisticated analysis of low level signal artifacts that can effect your design.
  • Waveform Record and Playback: Debug occasional and random glitches using our fast capture, playback, and onboard analysis capabilities.
  • Waveform Analysis captures thousands of frames and compares them using a pass/fail mask or deviation quickly driving to the root cause of seemingly erratic or random events.
  • 16 Digital Channels (MSO Models): Time correlated views between analog and digital channel speeds debug of embedded designs
  • The MSO2000A models add Mixed Signal Capabilities allowing users to not only look at the analog behavior of up to 4 channels but also trigger, capture, and analyze the behavior of up to 16 digital channels at the same time.
  • UltraVision Technology: Advanced display and analysis capabilities combine with deep memory and high waveform update rate in RIGOL's UltraVision oscilloscope technology
  • The ability to easily move between long record lengths, fast capture, a variety of persistence modes, and onboard waveform analysis makes RIGOL's core oscilloscope technology an important capability for engineers from maker projects to large scale R&D.
  • Integrated 2 Channel full function 25MHz generator: Debug and emulate signals all in one instrument
  • Create standard waves from the front panel, convert captured waves to emulated signals, or build arbitrary waves in the UltraStation PC Software. The embedded waveform generators included in the "-S" models adds value and capability to the bench for a variety of applications.
Supplier's Site Datasheet
100MHz 2-Channel Mixed Signal Oscilloscope,16 Chan.,2GSa/sec - MSO2102A - Transcat, Inc.
Rochester, NY, USA
100MHz 2-Channel Mixed Signal Oscilloscope,16 Chan.,2GSa/sec
MSO2102A
100MHz 2-Channel Mixed Signal Oscilloscope,16 Chan.,2GSa/sec MSO2102A
Product Highlights 100MHz Bandwidth, 16 Digital Channel (MSO) 2 Analog Channels 5.000 ns/div to 1.000 ks/div Time Base Scale Calculated Rise Time: 3.5ns Lower noise floor, Wider vertical range: 500uV/div 10V/div Max. Sample Rate: Analog channel up to 2G Sa/s, Digital channel up to 1G Sa/s (MSO) Memory Depth: Analog channel up to14Mpts /56Mpts (Opt.), Digital channel up to 14Mpts/28Mpts (Opt.) Innovative "UltraVision" technology Waveform capture rate up to 50,000 wfs/s Up to 256 Levels intensity grading waveform display Up to 65,000 frames Hardware based Real Time waveform, Record, Replay & Analysis functions (Std.) A variety of trigger and serial bus decoding functions (RS232,I2C,SPI,CAN) - May require upgrade Complete connectivity: USB Host & Device, LAN (LXI), AUX 8 inch TFT (800x480) WVGA

Product Highlights

  • 100MHz Bandwidth, 16 Digital Channel (MSO)
  • 2 Analog Channels
  • 5.000 ns/div to 1.000 ks/div Time Base Scale
  • Calculated Rise Time: 3.5ns
  • Lower noise floor, Wider vertical range: 500uV/div
  • 10V/div
  • Max. Sample Rate: Analog channel up to 2G Sa/s, Digital channel up to 1G Sa/s (MSO)
  • Memory Depth: Analog channel up to14Mpts /56Mpts (Opt.), Digital channel up to 14Mpts/28Mpts (Opt.)
  • Innovative "UltraVision" technology
  • Waveform capture rate up to 50,000 wfs/s
  • Up to 256 Levels intensity grading waveform display
  • Up to 65,000 frames Hardware based Real Time waveform, Record, Replay & Analysis functions (Std.)
  • A variety of trigger and serial bus decoding functions (RS232,I2C,SPI,CAN) - May require upgrade
  • Complete connectivity: USB Host & Device, LAN (LXI), AUX
  • 8 inch TFT (800x480) WVGA
Supplier's Site Datasheet
Mixed Signal Oscilloscope - MSO2102A - ValueTronics International, Inc.
Elgin, IL, USA
Mixed Signal Oscilloscope
MSO2102A
Mixed Signal Oscilloscope MSO2102A
The MSO2102A is a 100 MHz, 2+16 Channel mixed signal oscilloscope from Rigol. Features: 2+16 Channel 100 MHz Bandwidth up to 300 MHz, standard with 50 ω input 2 analog channels, 16 digital channels Lower noise loor, wider vertical range: 500 uV/div~10 V/div Real-time Sample Rate: analog channel up to 2 GSa/s, digital channel up to 1 GSa/s Memory Depth: analog channel up to 14 Mpts (standard)/56 Mpts (optional), digital channel up to 14 Mpts (standard)/28 Mpts (optional) Innovative "UltraVision" technology Waveform capture rate up to 50,000 wfms/s Up to 256 levels intensity grading waveform display Up to 65,000 frames hardware real-time waveform record, playback and analysis functions (standard) A variety of trigger and bus decoding functions (Parallel, RS232, I2C, SPI, CAN) Built-in dual-channel 25 MHz signal source (MSO/DS2000A-S) Complete connectivity: USB Host & Device, LAN (LXI), AUX, USB-GPIB (optional) 8 inch TFT (800x480) WVGA Three-year warranty, excluding probes and accessories Accessories: Power Cord conforming to the standard of the country USB Data Cable CB-USBA-USBB-FF-150 2 Passive Probes (350 MHz) PVP2350 1 set LA Probe - RPL2316 Quick Guide (Hard Copy) The MSO2102A mixed signal oscilloscope has 2+16 channels, target for the embedded design and test market with its industry leading speciications, powerful trigger functions and broad analysis capabilities.

The MSO2102A is a 100 MHz, 2+16 Channel mixed signal oscilloscope from Rigol.

Features:

  • 2+16 Channel
  • 100 MHz
  • Bandwidth up to 300 MHz, standard with 50 Ω input
  • 2 analog channels, 16 digital channels
  • Lower noise loor, wider vertical range: 500 uV/div~10 V/div
  • Real-time Sample Rate: analog channel up to 2 GSa/s, digital channel up to 1 GSa/s
  • Memory Depth: analog channel up to 14 Mpts (standard)/56 Mpts (optional), digital channel up to 14 Mpts (standard)/28 Mpts (optional)
  • Innovative "UltraVision" technology
  • Waveform capture rate up to 50,000 wfms/s
  • Up to 256 levels intensity grading waveform display
  • Up to 65,000 frames hardware real-time waveform record, playback and analysis functions (standard)
  • A variety of trigger and bus decoding functions (Parallel, RS232, I2C, SPI, CAN)
  • Built-in dual-channel 25 MHz signal source (MSO/DS2000A-S)
  • Complete connectivity: USB Host & Device, LAN (LXI), AUX, USB-GPIB (optional)
  • 8 inch TFT (800x480) WVGA
  • Three-year warranty, excluding probes and accessories

Accessories:

  • Power Cord conforming to the standard of the country
  • USB Data Cable CB-USBA-USBB-FF-150
  • 2 Passive Probes (350 MHz) PVP2350
  • 1 set LA Probe - RPL2316
  • Quick Guide (Hard Copy)

The MSO2102A mixed signal oscilloscope has 2+16 channels, target for the embedded design and test market with its industry leading speciications, powerful trigger functions and broad analysis capabilities.

Supplier's Site Datasheet

Technical Specifications

  RIGOL Technologies, Inc. Transcat, Inc. ValueTronics International, Inc.
Product Category Oscilloscopes Oscilloscopes Oscilloscopes
Product Number MSO2102A MSO2102A MSO2102A
Product Name 2000 Series RIGOL Digital Oscilloscopes 100MHz 2-Channel Mixed Signal Oscilloscope,16 Chan.,2GSa/sec Mixed Signal Oscilloscope
Bandwidth 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UTD2102CEX+ 100MHz 2Ch Digital Storage Oscilloscope - UTD2102CEX+ - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, Trigger, LAN
View Details
Handheld Oscilloscope - SHS810X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
View Details
Active Tuners - MT2000A2-200 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details