RIGOL Technologies, Inc. 70MHz Digital Oscilloscope w/4 Channels & 25MHz 2-Chan.Source DS1074Z-S

Description
Product Highlights 4 Channels, 70 MHz + 25 MHz Bandwidth Built in 2 channel Signal Source UltraVision: Deeper memory(Std.12Mpts,Op t.24Mpts) UltraVision: Up to 30,000 wfms/s Waveform capture rate UltraVision: Multi-Level intensity grading display UltraVision: Realtime waveform Record, Replay, function (Opt.) A variety of Math Functions FFT function A variety of Trigger Functions Optional Serial Bus Triggering and Decoding functions (RS232,I2C,SPI) Standard Mask test function Automatic Measurements with Statistics
Datasheet
Description
Product Highlights 4 Channels, 70 MHz + 25 MHz Bandwidth Built in 2 channel Signal Source UltraVision: Deeper memory(Std.12Mpts,Op t.24Mpts) UltraVision: Up to 30,000 wfms/s Waveform capture rate UltraVision: Multi-Level intensity grading display UltraVision: Realtime waveform Record, Replay, function (Opt.) A variety of Math Functions FFT function A variety of Trigger Functions Optional Serial Bus Triggering and Decoding functions (RS232,I2C,SPI) Standard Mask test function Automatic Measurements with Statistics
Datasheet

Suppliers

Company
Product
Description
Supplier Links
70MHz Digital Oscilloscope w/4 Channels & 25MHz 2-Chan.Source - DS1074Z-S - Transcat, Inc.
Rochester, NY, USA
70MHz Digital Oscilloscope w/4 Channels & 25MHz 2-Chan.Source
DS1074Z-S
70MHz Digital Oscilloscope w/4 Channels & 25MHz 2-Chan.Source DS1074Z-S
Product Highlights 4 Channels, 70 MHz + 25 MHz Bandwidth Built in 2 channel Signal Source UltraVision: Deeper memory(Std.12Mpts,Op t.24Mpts) UltraVision: Up to 30,000 wfms/s Waveform capture rate UltraVision: Multi-Level intensity grading display UltraVision: Realtime waveform Record, Replay, function (Opt.) A variety of Math Functions FFT function A variety of Trigger Functions Optional Serial Bus Triggering and Decoding functions (RS232,I2C,SPI) Standard Mask test function Automatic Measurements with Statistics

Product Highlights

  • 4 Channels, 70 MHz + 25 MHz Bandwidth
  • Built in 2 channel Signal Source
  • UltraVision: Deeper memory(Std.12Mpts,Opt.24Mpts)
  • UltraVision: Up to 30,000 wfms/s Waveform capture rate
  • UltraVision: Multi-Level intensity grading display
  • UltraVision: Realtime waveform Record, Replay, function (Opt.)
  • A variety of Math Functions
  • FFT function
  • A variety of Trigger Functions
  • Optional Serial Bus Triggering and Decoding functions (RS232,I2C,SPI)
  • Standard Mask test function
  • Automatic Measurements with Statistics
Supplier's Site Datasheet
Digital Oscilloscope - DS1074Z-S - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DS1074Z-S
Digital Oscilloscope DS1074Z-S
The DS1074Z-S is a 70 MHz, 4 Channel digital oscilloscope from Rigol. Features: 70MHz bandwidth 4 channels with built-in 2 channel 25MHz function / arbitrary waveform generator Maximum sample rate 1GSa/s Vertical scale 1mV/div to 10V/div Standard memory depth now 24Mpts (was 12Mpts) Innovative "UltraVision" technology Up to 30,000wfms/s waveform capture rate Up to 60,000 frames real-time waveform record and replay (optional) 7" WVGA (800x480) TFT LCD display, 64 intensity grading levels Up to 15-off trigger functions, including various protocol triggers Auto measurement of 33 waveform parameters, with statistics Built-in FFT with a choice of window functions Pass/fail test function Built-in help facility Connectivity: USB Host & Device, LAN(LXI), AUX Output, (USB-GPIB, optional) Compact size, light weight, easy to use Supplied with... 4-off passive probes (150MHz), 2-off BNC leads, USB cable, UK & European mains leads, quick guide Standard on all units sold after 2017... Deeper memory, waveform record & replay, advanced trigger functions & serial-bus analysis Options include - Soft carry bag, high-voltage probes, current probes, differential probes, rack mount kit, standard calibration, UKAS calibration Accessories: Power Cord conforming to the standard of the country USB Cable - CB-USBA-USBBFF-150 4 Passive Probes (150 MHz) - PVP2150 Quick Guide (Hard Copy) The Rigol DS1074Z-S digital oscilloscope has a built-in 2Ch function / arbitrary waveform generator, offers exceptional performance and features for the price. Capable of meeting a wide range of applications with its innovative technology, industry leading specifications, powerful trigger functions and broad signal generation and analysis capabilities, the DS1074Z-S 4 channel oscilloscopes is a 70MHz versions with a 7" display and Rigol's UltraVision technology as well as a host of options. Add the optional analysis, decoding, deep memory, and integrated waveform generator with two independent DDS Arbitrary Wave/Generators for a powerful 4 channel scope at an exceptional price. The image is for reference only. See product specification for details.

The DS1074Z-S is a 70 MHz, 4 Channel digital oscilloscope from Rigol.

Features:

  • 70MHz bandwidth
  • 4 channels with built-in 2 channel 25MHz function / arbitrary waveform generator
  • Maximum sample rate 1GSa/s
  • Vertical scale 1mV/div to 10V/div
  • Standard memory depth now 24Mpts (was 12Mpts)
  • Innovative "UltraVision" technology
  • Up to 30,000wfms/s waveform capture rate
  • Up to 60,000 frames real-time waveform record and replay (optional)
  • 7" WVGA (800x480) TFT LCD display, 64 intensity grading levels
  • Up to 15-off trigger functions, including various protocol triggers
  • Auto measurement of 33 waveform parameters, with statistics
  • Built-in FFT with a choice of window functions
  • Pass/fail test function
  • Built-in help facility
  • Connectivity: USB Host & Device, LAN(LXI), AUX Output, (USB-GPIB, optional)
  • Compact size, light weight, easy to use
  • Supplied with... 4-off passive probes (150MHz), 2-off BNC leads, USB cable, UK & European mains leads, quick guide
  • Standard on all units sold after 2017... Deeper memory, waveform record & replay, advanced trigger functions & serial-bus analysis
  • Options include - Soft carry bag, high-voltage probes, current probes, differential probes, rack mount kit, standard calibration, UKAS calibration

Accessories:

  • Power Cord conforming to the standard of the country
  • USB Cable - CB-USBA-USBBFF-150
  • 4 Passive Probes (150 MHz) - PVP2150
  • Quick Guide (Hard Copy)

The Rigol DS1074Z-S digital oscilloscope has a built-in 2Ch function / arbitrary waveform generator, offers exceptional performance and features for the price. Capable of meeting a wide range of applications with its innovative technology, industry leading specifications, powerful trigger functions and broad signal generation and analysis capabilities, the DS1074Z-S 4 channel oscilloscopes is a 70MHz versions with a 7" display and Rigol's UltraVision technology as well as a host of options. Add the optional analysis, decoding, deep memory, and integrated waveform generator with two independent DDS Arbitrary Wave/Generators for a powerful 4 channel scope at an exceptional price.

The image is for reference only. See product specification for details.

Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc. ValueTronics International, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number DS1074Z-S DS1074Z-S
Product Name 70MHz Digital Oscilloscope w/4 Channels & 25MHz 2-Chan.Source Digital Oscilloscope
Bandwidth 70 MHz 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
Oscilloscopes - 2372433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 200 MHz
Features RoHS
View Details
MSO2304X 300MHz 4Ch Mixed Signal Oscilloscope - MSO2304X - Uni-Trend US
Specs
Bandwidth 300 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details