Keysight Technologies,Inc. Oscilloscope,2-Channel,1GHz DSOX3102A

Description
Product Highlights Largest screen in its class: 8.5-inch WVGA display Fastest update rate of 1,000,000 waveforms per second Deepest memory: 4 Mpts (Optional, 2Mpts interleaved standard) Integrated logic timing analyzer (MSO upgrade from DSO) Only built-in 20-MHz function/arbitrary waveform generator Only hardware-based serial-bus protocol analyzer Digital Voltmeter (DVM) option with 3-digit voltage and 5-digit frequency counter measurements Upgradability: add bandwidth, digital channels, or WaveGen after purchase Additional applications including: Segmented memory, mask testing, advanced math and HDTV video Power analysis
Datasheet
Description
Product Highlights Largest screen in its class: 8.5-inch WVGA display Fastest update rate of 1,000,000 waveforms per second Deepest memory: 4 Mpts (Optional, 2Mpts interleaved standard) Integrated logic timing analyzer (MSO upgrade from DSO) Only built-in 20-MHz function/arbitrary waveform generator Only hardware-based serial-bus protocol analyzer Digital Voltmeter (DVM) option with 3-digit voltage and 5-digit frequency counter measurements Upgradability: add bandwidth, digital channels, or WaveGen after purchase Additional applications including: Segmented memory, mask testing, advanced math and HDTV video Power analysis
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope,2-Channel,1GHz - DSOX3102A - Transcat, Inc.
Rochester, NY, USA
Oscilloscope,2-Channel,1GHz
DSOX3102A
Oscilloscope,2-Channel,1GHz DSOX3102A
Product Highlights Largest screen in its class: 8.5-inch WVGA display Fastest update rate of 1,000,000 waveforms per second Deepest memory: 4 Mpts (Optional, 2Mpts interleaved standard) Integrated logic timing analyzer (MSO upgrade from DSO) Only built-in 20-MHz function/arbitrary waveform generator Only hardware-based serial-bus protocol analyzer Digital Voltmeter (DVM) option with 3-digit voltage and 5-digit frequency counter measurements Upgradability: add bandwidth, digital channels, or WaveGen after purchase Additional applications including: Segmented memory, mask testing, advanced math and HDTV video Power analysis

Product Highlights

  • Largest screen in its class: 8.5-inch WVGA display
  • Fastest update rate of 1,000,000 waveforms per second
  • Deepest memory: 4 Mpts (Optional, 2Mpts interleaved standard)
  • Integrated logic timing analyzer (MSO upgrade from DSO)
  • Only built-in 20-MHz function/arbitrary waveform generator
  • Only hardware-based serial-bus protocol analyzer
  • Digital Voltmeter (DVM) option with 3-digit voltage and 5-digit frequency counter measurements
  • Upgradability: add bandwidth, digital channels, or WaveGen after purchase
  • Additional applications including: Segmented memory, mask testing, advanced math and HDTV video
  • Power analysis
Supplier's Site Datasheet
Oscilloscope, 2 Analog, 1Ghz, 5Gsps; Product Range Keysight Technologies - 75T5127 - Newark, An Avnet Company
Chicago, IL, United States
Oscilloscope, 2 Analog, 1Ghz, 5Gsps; Product Range Keysight Technologies
75T5127
Oscilloscope, 2 Analog, 1Ghz, 5Gsps; Product Range Keysight Technologies 75T5127
OSCILLOSCOPE, 2 ANALOG, 1GHZ, 5GSPS; Product Range:InfiniiVision 3000 X-Series; Scope Channels:2 Channel; Bandwidth:1GHz; Sampling Rate:5GSPS; Display Memory Depth:2 Mpts; Calculated Rise Time:450ps; Scope Display Type:WVGA LCD ColorRoHS Compliant: Yes

OSCILLOSCOPE, 2 ANALOG, 1GHZ, 5GSPS; Product Range:InfiniiVision 3000 X-Series; Scope Channels:2 Channel; Bandwidth:1GHz; Sampling Rate:5GSPS; Display Memory Depth:2 Mpts; Calculated Rise Time:450ps; Scope Display Type:WVGA LCD ColorRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc. Newark, An Avnet Company
Product Category Oscilloscopes Oscilloscopes
Product Number DSOX3102A 75T5127
Product Name Oscilloscope,2-Channel,1GHz Oscilloscope, 2 Analog, 1Ghz, 5Gsps; Product Range Keysight Technologies
Bandwidth 1000 MHz 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details
Oscilloscopes - 2368985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 350 MHz
Features RoHS
View Details
MSO3502E 500MHz 2+16Ch Mixed Signal Oscilloscope - MSO3502E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Active Tuners - MT2000A2-200 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details