Cal Test Electronics, Inc. Oscilloscope Current Probe, 1.5 MHz, 40A AC/DC, NA Adapter CP6990-NA

Description
Product Highlights Compact stylish body, Dual Sensitivity Ranges, 1 MHz bandwidth (-3 dB), Over Range Indicator Each Unit Includes Insulated BNC Cables BNC to Banana Plugs Adapter AC Power Adapter Instruction Manual
Description
Product Highlights Compact stylish body, Dual Sensitivity Ranges, 1 MHz bandwidth (-3 dB), Over Range Indicator Each Unit Includes Insulated BNC Cables BNC to Banana Plugs Adapter AC Power Adapter Instruction Manual

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Current Probe, 1.5 MHz, 40A AC/DC, NA Adapter - CP6990-NA - Transcat, Inc.
Rochester, NY, USA
Oscilloscope Current Probe, 1.5 MHz, 40A AC/DC, NA Adapter
CP6990-NA
Oscilloscope Current Probe, 1.5 MHz, 40A AC/DC, NA Adapter CP6990-NA
Product Highlights Compact stylish body, Dual Sensitivity Ranges, 1 MHz bandwidth (-3 dB), Over Range Indicator Each Unit Includes Insulated BNC Cables BNC to Banana Plugs Adapter AC Power Adapter Instruction Manual

Product Highlights

  • Compact stylish body, Dual Sensitivity Ranges, 1 MHz bandwidth (-3 dB), Over Range Indicator

Each Unit Includes

  • Insulated BNC Cables
  • BNC to Banana Plugs Adapter
  • AC Power Adapter
  • Instruction Manual
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Oscilloscopes
Product Number CP6990-NA
Product Name Oscilloscope Current Probe, 1.5 MHz, 40A AC/DC, NA Adapter
Bandwidth 1.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000E4-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Handheld Digital Oscilloscopes - SHS810 - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface BNC
View Details
Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
MSO1154HD-S 150MHz 4Ch MSO with 1Ch AWG - MSO1154HD-S - Uni-Trend US
Specs
Bandwidth 150 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details