RIGOL Technologies, Inc. 100 MHz Oscilloscope, 4 Ch, 12 Mpt Memory, 1 GSa/sec Sampling DS1104Z PLUS

Description
Product highlights 100 MHz Digital Oscilloscope 4 Channels and 12 Mpt Memory and Connectivity 1 GSa/sec Sampling (Also Includes Port for Logic Analyzer for the MSO Upgrade Kit - Future Purchase of the MSO Upgrade Kit Turns this into a MSO1104Z) Long Record Length Logic Analyzer Capability Integrated 2 Channel Source 30K wfms/s Waveform Capture Rate 7" Multi-Level Intensity Graded Color Display Serial Decode and Analysis Waveform Record and Playback
Datasheet
Description
Product highlights 100 MHz Digital Oscilloscope 4 Channels and 12 Mpt Memory and Connectivity 1 GSa/sec Sampling (Also Includes Port for Logic Analyzer for the MSO Upgrade Kit - Future Purchase of the MSO Upgrade Kit Turns this into a MSO1104Z) Long Record Length Logic Analyzer Capability Integrated 2 Channel Source 30K wfms/s Waveform Capture Rate 7" Multi-Level Intensity Graded Color Display Serial Decode and Analysis Waveform Record and Playback
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 MHz Oscilloscope, 4 Ch, 12 Mpt Memory, 1 GSa/sec Sampling - DS1104Z PLUS - Transcat, Inc.
Rochester, NY, USA
100 MHz Oscilloscope, 4 Ch, 12 Mpt Memory, 1 GSa/sec Sampling
DS1104Z PLUS
100 MHz Oscilloscope, 4 Ch, 12 Mpt Memory, 1 GSa/sec Sampling DS1104Z PLUS
Product highlights 100 MHz Digital Oscilloscope 4 Channels and 12 Mpt Memory and Connectivity 1 GSa/sec Sampling (Also Includes Port for Logic Analyzer for the MSO Upgrade Kit - Future Purchase of the MSO Upgrade Kit Turns this into a MSO1104Z) Long Record Length Logic Analyzer Capability Integrated 2 Channel Source 30K wfms/s Waveform Capture Rate 7" Multi-Level Intensity Graded Color Display Serial Decode and Analysis Waveform Record and Playback

Product highlights

  • 100 MHz Digital Oscilloscope
  • 4 Channels and 12 Mpt Memory and Connectivity
  • 1 GSa/sec Sampling (Also Includes Port for Logic Analyzer for the MSO Upgrade Kit - Future Purchase of the MSO Upgrade Kit Turns this into a MSO1104Z)
  • Long Record Length
  • Logic Analyzer Capability
  • Integrated 2 Channel Source
  • 30K wfms/s Waveform Capture Rate
  • 7" Multi-Level Intensity Graded Color Display
  • Serial Decode and Analysis
  • Waveform Record and Playback
Supplier's Site
Digital Oscilloscope - DS1104Z PLUS - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DS1104Z PLUS
Digital Oscilloscope DS1104Z PLUS
The DS1104Z PLUS is a 100 MHz, 4 Channel digital oscilloscope from Rigol. Features: 4 Channel 100 MHz 4 analog channels Includes port for logic analyzer for the MSO Upgrade Kit. Future purchase of the MSO Upgrade Kit turns this into a MSO1104Z-S. MSO field upgradable with MSO1000Z upgrade package Real-time sample rate up to 1 GSa/s Memory depth up to 12 Mpts (standard)/24 Mpts (optional) Up to 30,000 wfms/s waveform capture rate Up to 60,000 frames hardware real-time waveform recording and playback functions (optional) Innovative "UltraVision" technology Various trigger and bus decoding functions Low noise floor, vertical scale range: 1 mV/div to 10 V/div Built-in dual-channel 25 MHz function/arbitrary waveform generator (only for digital oscilloscope with source channels) Various interfaces: USB Host&Device, LAN (LXI), AUX Compact size, light weight, easy to use 7 inch WVGA (800x480) TFT LCD, intensity graded color display Three-year warranty, excluding probes and accessories Accessories: Power Cord conforming to the standard of the country USB Cable - CB-USBA-USBB-FF-150 4 Passive Probes (150 MHz) - PVP2150 Quick Guide (Hard Copy) The DS1104Z PLUS is a high-performance and economic digital oscilloscope designed for the designing, debugging and educational requirements of the mainstream digital oscilloscope market.

The DS1104Z PLUS is a 100 MHz, 4 Channel digital oscilloscope from Rigol.

Features:

  • 4 Channel
  • 100 MHz
  • 4 analog channels
  • Includes port for logic analyzer for the MSO Upgrade Kit. Future purchase of the MSO Upgrade Kit turns this into a MSO1104Z-S.
  • MSO field upgradable with MSO1000Z upgrade package
  • Real-time sample rate up to 1 GSa/s
  • Memory depth up to 12 Mpts (standard)/24 Mpts (optional)
  • Up to 30,000 wfms/s waveform capture rate
  • Up to 60,000 frames hardware real-time waveform recording and playback functions (optional)
  • Innovative "UltraVision" technology
  • Various trigger and bus decoding functions
  • Low noise floor, vertical scale range: 1 mV/div to 10 V/div
  • Built-in dual-channel 25 MHz function/arbitrary waveform generator (only for digital oscilloscope with source channels)
  • Various interfaces: USB Host&Device, LAN (LXI), AUX
  • Compact size, light weight, easy to use
  • 7 inch WVGA (800x480) TFT LCD, intensity graded color display
  • Three-year warranty, excluding probes and accessories

Accessories:

  • Power Cord conforming to the standard of the country
  • USB Cable - CB-USBA-USBB-FF-150
  • 4 Passive Probes (150 MHz) - PVP2150
  • Quick Guide (Hard Copy)

The DS1104Z PLUS is a high-performance and economic digital oscilloscope designed for the designing, debugging and educational requirements of the mainstream digital oscilloscope market.

Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc. ValueTronics International, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number DS1104Z PLUS DS1104Z PLUS
Product Name 100 MHz Oscilloscope, 4 Ch, 12 Mpt Memory, 1 GSa/sec Sampling Digital Oscilloscope
Bandwidth 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UTD2152CL 150MHz 2Ch Digital Storage Oscilloscope - UTD2152CL - Uni-Trend US
Specs
Bandwidth 150 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, Trigger
View Details
Super Phosphor Oscilloscopes - SDS1202X+ - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Number of Trigger Inputs 16 (# channels)
View Details
2 suppliers
Firmware & Utilities - MT2001G - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details