Keysight Technologies,Inc. USB Oscilloscope 1 GHz 5 GSa/s P9243A

Description
Product Highlights The Keysight Streamline Series P924xA USB oscilloscopes bring the InfiniiVision usability and performance to USB oscilloscopes. Streamline oscilloscopes provide maximum investment protection and are built with technology that leverages decades of Keysight’s high-performance oscilloscope expertise. Performance 1 GHz bandwidth available to match your measurement application Advanced triggering enables capture and analysis of complex signals Visual triggers (zone touch and mask) make trigger and capture of signal errors quick and easy Serial protocol analysis and triggering for most common protocols Automated FFT and waveform math extend analysis to match your needs Segmented memory can analyze 1000 events without ever offloading to a PC Measurement capability AutoProbe support for most Keysight probes High-accuracy current probes Differential and single-ended active probes Power rail analysis High-voltage probes 30+ automated measurements provide simple-to-access analysis Multiple instruments in one Oscilloscope support for up to 1 GHz bandwidth with 5 GSa/s DVM (Digital voltmeter) 3-digit using the same scope probes 8-digit counter for integrated totalizer/frequency counter measurements Protocol analyzer for I²C, UART, CAN, LIN, CXPI and more Spectrum analysis with hardware-accelerated FFT measurements 20-MHz arbitrary waveform generator
Datasheet
Description
Product Highlights The Keysight Streamline Series P924xA USB oscilloscopes bring the InfiniiVision usability and performance to USB oscilloscopes. Streamline oscilloscopes provide maximum investment protection and are built with technology that leverages decades of Keysight’s high-performance oscilloscope expertise. Performance 1 GHz bandwidth available to match your measurement application Advanced triggering enables capture and analysis of complex signals Visual triggers (zone touch and mask) make trigger and capture of signal errors quick and easy Serial protocol analysis and triggering for most common protocols Automated FFT and waveform math extend analysis to match your needs Segmented memory can analyze 1000 events without ever offloading to a PC Measurement capability AutoProbe support for most Keysight probes High-accuracy current probes Differential and single-ended active probes Power rail analysis High-voltage probes 30+ automated measurements provide simple-to-access analysis Multiple instruments in one Oscilloscope support for up to 1 GHz bandwidth with 5 GSa/s DVM (Digital voltmeter) 3-digit using the same scope probes 8-digit counter for integrated totalizer/frequency counter measurements Protocol analyzer for I²C, UART, CAN, LIN, CXPI and more Spectrum analysis with hardware-accelerated FFT measurements 20-MHz arbitrary waveform generator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Oscilloscope 1 GHz 5 GSa/s - P9243A - Transcat, Inc.
Rochester, NY, USA
USB Oscilloscope 1 GHz 5 GSa/s
P9243A
USB Oscilloscope 1 GHz 5 GSa/s P9243A
Product Highlights The Keysight Streamline Series P924xA USB oscilloscopes bring the InfiniiVision usability and performance to USB oscilloscopes. Streamline oscilloscopes provide maximum investment protection and are built with technology that leverages decades of Keysight’s high-performance oscilloscope expertise. Performance 1 GHz bandwidth available to match your measurement application Advanced triggering enables capture and analysis of complex signals Visual triggers (zone touch and mask) make trigger and capture of signal errors quick and easy Serial protocol analysis and triggering for most common protocols Automated FFT and waveform math extend analysis to match your needs Segmented memory can analyze 1000 events without ever offloading to a PC Measurement capability AutoProbe support for most Keysight probes High-accuracy current probes Differential and single-ended active probes Power rail analysis High-voltage probes 30+ automated measurements provide simple-to-access analysis Multiple instruments in one Oscilloscope support for up to 1 GHz bandwidth with 5 GSa/s DVM (Digital voltmeter) 3-digit using the same scope probes 8-digit counter for integrated totalizer/frequency counter measurements Protocol analyzer for I²C, UART, CAN, LIN, CXPI and more Spectrum analysis with hardware-accelerated FFT measurements 20-MHz arbitrary waveform generator

Product Highlights

The Keysight Streamline Series P924xA USB oscilloscopes bring the InfiniiVision usability and performance to USB oscilloscopes. Streamline oscilloscopes provide maximum investment protection and are built with technology that leverages decades of Keysight’s high-performance oscilloscope expertise.

Performance

  • 1 GHz bandwidth available to match your measurement application
  • Advanced triggering enables capture and analysis of complex signals
  • Visual triggers (zone touch and mask) make trigger and capture of signal errors quick and easy
  • Serial protocol analysis and triggering for most common protocols
  • Automated FFT and waveform math extend analysis to match your needs
  • Segmented memory can analyze 1000 events without ever offloading to a PC

Measurement capability

  • AutoProbe support for most Keysight probes
  • High-accuracy current probes
  • Differential and single-ended active probes
  • Power rail analysis
  • High-voltage probes
  • 30+ automated measurements provide simple-to-access analysis

Multiple instruments in one

  • Oscilloscope support for up to 1 GHz bandwidth with 5 GSa/s
  • DVM (Digital voltmeter) 3-digit using the same scope probes
  • 8-digit counter for integrated totalizer/frequency counter measurements
  • Protocol analyzer for I²C, UART, CAN, LIN, CXPI and more
  • Spectrum analysis with hardware-accelerated FFT measurements
  • 20-MHz arbitrary waveform generator
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Oscilloscopes
Product Number P9243A
Product Name USB Oscilloscope 1 GHz 5 GSa/s
Bandwidth 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-to2002-28044 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details
Oscilloscopes - 2406593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 100 MHz
Features RoHS
View Details
MSO1254HD 250MHz 4Ch MSO - MSO1254HD - Uni-Trend US
Specs
Bandwidth 250 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details
Active Tuners - MT2000E5-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details