GW Instek Digital Multi-Channel Oscilloscope,2.5GHz SPD-3606

Description
Product Highlights Three independent, isolated output CH3 adjustable output : 0.1~5V/3A High efficiency power conversion (up to 25% more than traditional power supply) Remote output on/off control OVP to protect the DUT OTP to protect SPD-3606 to decreas the repair rate Compact size, light weight Low Fan acoustic noise with fan speed control circuit Each Unit Includes User manual Power code Test lead
Datasheet
Description
Product Highlights Three independent, isolated output CH3 adjustable output : 0.1~5V/3A High efficiency power conversion (up to 25% more than traditional power supply) Remote output on/off control OVP to protect the DUT OTP to protect SPD-3606 to decreas the repair rate Compact size, light weight Low Fan acoustic noise with fan speed control circuit Each Unit Includes User manual Power code Test lead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Multi-Channel Oscilloscope,2.5GHz - SPD-3606 - Transcat, Inc.
Rochester, NY, USA
Digital Multi-Channel Oscilloscope,2.5GHz
SPD-3606
Digital Multi-Channel Oscilloscope,2.5GHz SPD-3606
Product Highlights Three independent, isolated output CH3 adjustable output : 0.1~5V/3A High efficiency power conversion (up to 25% more than traditional power supply) Remote output on/off control OVP to protect the DUT OTP to protect SPD-3606 to decreas the repair rate Compact size, light weight Low Fan acoustic noise with fan speed control circuit Each Unit Includes User manual Power code Test lead

Product Highlights

  • Three independent, isolated output
  • CH3 adjustable output : 0.1~5V/3A
  • High efficiency power conversion (up to 25% more than traditional power supply)
  • Remote output on/off control
  • OVP to protect the DUT
  • OTP to protect SPD-3606 to decreas the repair rate
  • Compact size, light weight
  • Low Fan acoustic noise with fan speed control circuit

Each Unit Includes

  • User manual
  • Power code
  • Test lead
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Oscilloscopes
Product Number SPD-3606
Product Name Digital Multi-Channel Oscilloscope,2.5GHz
Bandwidth 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO3054X 500MHz 4Ch Mixed Signal Oscilloscope - MSO3054X - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Firmware & Utilities - MT2001C - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details