RIGOL Technologies, Inc. 2000 Series RIGOL Digital Oscilloscopes DS2202A

Description
The 2000 Series digital oscilloscope is another Best-In-Class instrument from Rigol offering an unmatched feature/value package. The 2000 Series Oscilloscopes bring advanced triggering, large display, and decoding features to customers with a limited budget. This new, low starting price enables customers to analyze higher speed signals with a larger display for less than previously possible. The 2000A Series is a fast and versatile scope covering frequencies up to 300 MHz with two channels and a wide vertical range (500uV/div-10V/div) to deliver an extremely low noise floor to help you capture smaller signals. Add a 2 GSa/s max. sample rate and 14 Mpts. of standard memory depth to its user-friendly interface and 8 inch WVGA display and you've got a scope that outperforms the competition in a wide range of bench-top and field applications. The MSO models add 16 bits of mixed signal logic channels with included RPL2316 digital probe kit. The '-S' modles provide an embedded 2 channel, 25 MHz waveform generator. Low Noise floor with wide vertical range (500uV/div ~ 10V/div): More easily spot and capture small signals and glitches with the lower noise front end on the 2000A Series. With a lower noise range setting at 500uV/div as well as included 50 Ohm termination and a clean frequency response design, the 2000 Series oscilloscope enables more sophisticated analysis of low level signal artifacts that can effect your design. Waveform Record and Playback: Debug occasional and random glitches using our fast capture, playback, and onboard analysis capabilities. Waveform Analysis captures thousands of frames and compares them using a pass/fail mask or deviation quickly driving to the root cause of seemingly erratic or random events. 16 Digital Channels (MSO Models): Time correlated views between analog and digital channel speeds debug of embedded designs The MSO2000A models add Mixed Signal Capabilities allowing users to not only look at the analog behavior of up to 4 channels but also trigger, capture, and analyze the behavior of up to 16 digital channels at the same time. UltraVision Technology: Advanced display and analysis capabilities combine with deep memory and high waveform update rate in RIGOL's UltraVision oscilloscope technology The ability to easily move between long record lengths, fast capture, a variety of persistence modes, and onboard waveform analysis makes RIGOL's core oscilloscope technology an important capability for engineers from maker projects to large scale R&D. Integrated 2 Channel full function 25MHz generator: Debug and emulate signals all in one instrument Create standard waves from the front panel, convert captured waves to emulated signals, or build arbitrary waves in the UltraStation PC Software. The embedded waveform generators included in the "-S" models adds value and capability to the bench for a variety of applications.
Datasheet
Description
The 2000 Series digital oscilloscope is another Best-In-Class instrument from Rigol offering an unmatched feature/value package. The 2000 Series Oscilloscopes bring advanced triggering, large display, and decoding features to customers with a limited budget. This new, low starting price enables customers to analyze higher speed signals with a larger display for less than previously possible. The 2000A Series is a fast and versatile scope covering frequencies up to 300 MHz with two channels and a wide vertical range (500uV/div-10V/div) to deliver an extremely low noise floor to help you capture smaller signals. Add a 2 GSa/s max. sample rate and 14 Mpts. of standard memory depth to its user-friendly interface and 8 inch WVGA display and you've got a scope that outperforms the competition in a wide range of bench-top and field applications. The MSO models add 16 bits of mixed signal logic channels with included RPL2316 digital probe kit. The '-S' modles provide an embedded 2 channel, 25 MHz waveform generator. Low Noise floor with wide vertical range (500uV/div ~ 10V/div): More easily spot and capture small signals and glitches with the lower noise front end on the 2000A Series. With a lower noise range setting at 500uV/div as well as included 50 Ohm termination and a clean frequency response design, the 2000 Series oscilloscope enables more sophisticated analysis of low level signal artifacts that can effect your design. Waveform Record and Playback: Debug occasional and random glitches using our fast capture, playback, and onboard analysis capabilities. Waveform Analysis captures thousands of frames and compares them using a pass/fail mask or deviation quickly driving to the root cause of seemingly erratic or random events. 16 Digital Channels (MSO Models): Time correlated views between analog and digital channel speeds debug of embedded designs The MSO2000A models add Mixed Signal Capabilities allowing users to not only look at the analog behavior of up to 4 channels but also trigger, capture, and analyze the behavior of up to 16 digital channels at the same time. UltraVision Technology: Advanced display and analysis capabilities combine with deep memory and high waveform update rate in RIGOL's UltraVision oscilloscope technology The ability to easily move between long record lengths, fast capture, a variety of persistence modes, and onboard waveform analysis makes RIGOL's core oscilloscope technology an important capability for engineers from maker projects to large scale R&D. Integrated 2 Channel full function 25MHz generator: Debug and emulate signals all in one instrument Create standard waves from the front panel, convert captured waves to emulated signals, or build arbitrary waves in the UltraStation PC Software. The embedded waveform generators included in the "-S" models adds value and capability to the bench for a variety of applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2000 Series RIGOL Digital Oscilloscopes - DS2202A - RIGOL Technologies, Inc.
Beaverton, OR, United States
2000 Series RIGOL Digital Oscilloscopes
DS2202A
2000 Series RIGOL Digital Oscilloscopes DS2202A
The 2000 Series digital oscilloscope is another Best-In-Class instrument from Rigol offering an unmatched feature/value package. The 2000 Series Oscilloscopes bring advanced triggering, large display, and decoding features to customers with a limited budget. This new, low starting price enables customers to analyze higher speed signals with a larger display for less than previously possible. The 2000A Series is a fast and versatile scope covering frequencies up to 300 MHz with two channels and a wide vertical range (500uV/div-10V/div) to deliver an extremely low noise floor to help you capture smaller signals. Add a 2 GSa/s max. sample rate and 14 Mpts. of standard memory depth to its user-friendly interface and 8 inch WVGA display and you've got a scope that outperforms the competition in a wide range of bench-top and field applications. The MSO models add 16 bits of mixed signal logic channels with included RPL2316 digital probe kit. The '-S' modles provide an embedded 2 channel, 25 MHz waveform generator. Low Noise floor with wide vertical range (500uV/div ~ 10V/div): More easily spot and capture small signals and glitches with the lower noise front end on the 2000A Series. With a lower noise range setting at 500uV/div as well as included 50 Ohm termination and a clean frequency response design, the 2000 Series oscilloscope enables more sophisticated analysis of low level signal artifacts that can effect your design. Waveform Record and Playback: Debug occasional and random glitches using our fast capture, playback, and onboard analysis capabilities. Waveform Analysis captures thousands of frames and compares them using a pass/fail mask or deviation quickly driving to the root cause of seemingly erratic or random events. 16 Digital Channels (MSO Models): Time correlated views between analog and digital channel speeds debug of embedded designs The MSO2000A models add Mixed Signal Capabilities allowing users to not only look at the analog behavior of up to 4 channels but also trigger, capture, and analyze the behavior of up to 16 digital channels at the same time. UltraVision Technology: Advanced display and analysis capabilities combine with deep memory and high waveform update rate in RIGOL's UltraVision oscilloscope technology The ability to easily move between long record lengths, fast capture, a variety of persistence modes, and onboard waveform analysis makes RIGOL's core oscilloscope technology an important capability for engineers from maker projects to large scale R&D. Integrated 2 Channel full function 25MHz generator: Debug and emulate signals all in one instrument Create standard waves from the front panel, convert captured waves to emulated signals, or build arbitrary waves in the UltraStation PC Software. The embedded waveform generators included in the "-S" models adds value and capability to the bench for a variety of applications.

The 2000 Series digital oscilloscope is another Best-In-Class instrument from Rigol offering an unmatched feature/value package. The 2000 Series Oscilloscopes bring advanced triggering, large display, and decoding features to customers with a limited budget. This new, low starting price enables customers to analyze higher speed signals with a larger display for less than previously possible. The 2000A Series is a fast and versatile scope covering frequencies up to 300 MHz with two channels and a wide vertical range (500uV/div-10V/div) to deliver an extremely low noise floor to help you capture smaller signals. Add a 2 GSa/s max. sample rate and 14 Mpts. of standard memory depth to its user-friendly interface and 8 inch WVGA display and you've got a scope that outperforms the competition in a wide range of bench-top and field applications. The MSO models add 16 bits of mixed signal logic channels with included RPL2316 digital probe kit. The '-S' modles provide an embedded 2 channel, 25 MHz waveform generator.

  • Low Noise floor with wide vertical range (500uV/div ~ 10V/div): More easily spot and capture small signals and glitches with the lower noise front end on the 2000A Series.
  • With a lower noise range setting at 500uV/div as well as included 50 Ohm termination and a clean frequency response design, the 2000 Series oscilloscope enables more sophisticated analysis of low level signal artifacts that can effect your design.
  • Waveform Record and Playback: Debug occasional and random glitches using our fast capture, playback, and onboard analysis capabilities.
  • Waveform Analysis captures thousands of frames and compares them using a pass/fail mask or deviation quickly driving to the root cause of seemingly erratic or random events.
  • 16 Digital Channels (MSO Models): Time correlated views between analog and digital channel speeds debug of embedded designs
  • The MSO2000A models add Mixed Signal Capabilities allowing users to not only look at the analog behavior of up to 4 channels but also trigger, capture, and analyze the behavior of up to 16 digital channels at the same time.
  • UltraVision Technology: Advanced display and analysis capabilities combine with deep memory and high waveform update rate in RIGOL's UltraVision oscilloscope technology
  • The ability to easily move between long record lengths, fast capture, a variety of persistence modes, and onboard waveform analysis makes RIGOL's core oscilloscope technology an important capability for engineers from maker projects to large scale R&D.
  • Integrated 2 Channel full function 25MHz generator: Debug and emulate signals all in one instrument
  • Create standard waves from the front panel, convert captured waves to emulated signals, or build arbitrary waves in the UltraStation PC Software. The embedded waveform generators included in the "-S" models adds value and capability to the bench for a variety of applications.
Supplier's Site Datasheet
200MHz 2-Channel Oscillscope w/ 2 GSa/sec & 14 Mill.Memory Pts. - DS2202A - Transcat, Inc.
Rochester, NY, USA
200MHz 2-Channel Oscillscope w/ 2 GSa/sec & 14 Mill.Memory Pts.
DS2202A
200MHz 2-Channel Oscillscope w/ 2 GSa/sec & 14 Mill.Memory Pts. DS2202A
Product Highlights Wider vertical range (500uV/div ~ 10V/div), lower noise floor, better for small signal capturing Full bandwidth, lower overshoot (<5%), perfect frequency response design Bandwidth 70MHz, 100MHz, 200MHz Max. Sample Rate 2G Sa/s Standard Memory Depth up to14Mpts, Optional Memory Depth up to 56Mpts Innovative "UltraVision" technology 50 Ohm Impedance included

Product Highlights

  • Wider vertical range (500uV/div ~ 10V/div), lower noise floor, better for small signal capturing
  • Full bandwidth, lower overshoot (<5%), perfect frequency response design
  • Bandwidth 70MHz, 100MHz, 200MHz
  • Max. Sample Rate 2G Sa/s
  • Standard Memory Depth up to14Mpts, Optional Memory Depth up to 56Mpts
  • Innovative "UltraVision" technology
  • 50 Ohm Impedance included
Supplier's Site Datasheet
Digital Oscilloscope - DS2202A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DS2202A
Digital Oscilloscope DS2202A
The DS2202A is a 200 MHz, 2 channel digital oscilloscope from Rigol. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 200 MHz 2 Channel Sample Rate: 2 GSa/s Record Length: 14 Mpts Wider vertical range(500uV/div ~ 10V/div), lower noise floor, better for small signal capturing Full bandwidth, lower overshoot(<5%), perfect frequency response design Innovative "UltraVision" technology 50 Ohm Impedance Standard Interface: USB Host & Device, RS-232, P/F Out The Rigol DS2202A is a 200 MHz, 2 Channel Digital Oscilloscope with a sample rate of 2 GSa/s and a record length of 14 Mpts.

The DS2202A is a 200 MHz, 2 channel digital oscilloscope from Rigol. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 200 MHz
  • 2 Channel
  • Sample Rate: 2 GSa/s
  • Record Length: 14 Mpts
  • Wider vertical range(500uV/div ~ 10V/div), lower noise floor, better for small signal capturing
  • Full bandwidth, lower overshoot(<5%), perfect frequency response design
  • Innovative "UltraVision" technology
  • 50 Ohm Impedance
  • Standard Interface: USB Host & Device, RS-232, P/F Out

The Rigol DS2202A is a 200 MHz, 2 Channel Digital Oscilloscope with a sample rate of 2 GSa/s and a record length of 14 Mpts.

Supplier's Site Datasheet
Digital Oscilloscope - DS2202A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DS2202A
Digital Oscilloscope DS2202A
The DS2202A is a 200 MHz, 2 Channel digital oscilloscope from Rigol. Features: 2 Channel 200 MHz Bandwidth up to 300 MHz, standard with 50 ω input Lower noise loor, wider vertical range: 500 uV/div~10 V/div Memory Depth: analog channel up to 14 Mpts (standard)/56 Mpts (optional), digital channel up to 14 Mpts (standard)/28 Mpts (optional) Innovative "UltraVision" technology Waveform capture rate up to 50,000 wfms/s Up to 256 levels intensity grading waveform display Up to 65,000 frames hardware real-time waveform record, playback and analysis functions (standard) A variety of trigger and bus decoding functions (Parallel, RS232, I2C, SPI, CAN) Built-in dual-channel 25 MHz signal source (MSO/DS2000A-S) Complete connectivity: USB Host & Device, LAN (LXI), AUX, USB-GPIB (optional) 8 inch TFT (800x480) WVGA Three-year warranty, excluding probes and accessories Accessories: Power Cord conforming to the standard of the country USB Data Cable CB-USBA-USBB-FF-150 2 Passive Probes (350 MHz) PVP2350 Quick Guide (Hard Copy) The DS2202A is the new mainstream digital oscilloscope to meet the customer's applications with its innovative technology.

The DS2202A is a 200 MHz, 2 Channel digital oscilloscope from Rigol.

Features:

  • 2 Channel
  • 200 MHz
  • Bandwidth up to 300 MHz, standard with 50 Ω input
  • Lower noise loor, wider vertical range: 500 uV/div~10 V/div
  • Memory Depth: analog channel up to 14 Mpts (standard)/56 Mpts (optional), digital channel up to 14 Mpts (standard)/28 Mpts (optional)
  • Innovative "UltraVision" technology
  • Waveform capture rate up to 50,000 wfms/s
  • Up to 256 levels intensity grading waveform display
  • Up to 65,000 frames hardware real-time waveform record, playback and analysis functions (standard)
  • A variety of trigger and bus decoding functions (Parallel, RS232, I2C, SPI, CAN)
  • Built-in dual-channel 25 MHz signal source (MSO/DS2000A-S)
  • Complete connectivity: USB Host & Device, LAN (LXI), AUX, USB-GPIB (optional)
  • 8 inch TFT (800x480) WVGA
  • Three-year warranty, excluding probes and accessories

Accessories:

  • Power Cord conforming to the standard of the country
  • USB Data Cable CB-USBA-USBB-FF-150
  • 2 Passive Probes (350 MHz) PVP2350
  • Quick Guide (Hard Copy)

The DS2202A is the new mainstream digital oscilloscope to meet the customer's applications with its innovative technology.

Supplier's Site Datasheet

Technical Specifications

  RIGOL Technologies, Inc. Transcat, Inc. ValueTronics International, Inc.
Product Category Oscilloscopes Oscilloscopes Oscilloscopes
Product Number DS2202A DS2202A DS2202A
Product Name 2000 Series RIGOL Digital Oscilloscopes 200MHz 2-Channel Oscillscope w/ 2 GSa/sec & 14 Mill.Memory Pts. Digital Oscilloscope
Bandwidth 200 MHz 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
Oscilloscopes - 1805087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
MSO3502E 500MHz 2+16Ch Mixed Signal Oscilloscope - MSO3502E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details