B&K Precision Oscilloscopes 2569-MSO

Description
300MHz Bench, Digital Oscilloscopes USB Interface LCD - Color Display 4 Channel 400V Record, Save
Request a Quote Datasheet
Description
300MHz Bench, Digital Oscilloscopes USB Interface LCD - Color Display 4 Channel 400V Record, Save
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscopes - BK2569-MSO-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscopes
BK2569-MSO-ND
Oscilloscopes BK2569-MSO-ND
300MHz Bench, Digital Oscilloscopes USB Interface LCD - Color Display 4 Channel 400V Record, Save

300MHz Bench, Digital Oscilloscopes USB Interface LCD - Color Display 4 Channel 400V Record, Save

Buy Now Datasheet
4 Ch Mixed Signal Oscilloscope 300 MHz, 2 GSa/s - 2569-MSO - Transcat, Inc.
Rochester, NY, USA
4 Ch Mixed Signal Oscilloscope 300 MHz, 2 GSa/s
2569-MSO
4 Ch Mixed Signal Oscilloscope 300 MHz, 2 GSa/s 2569-MSO
Product Highlights The 2560 Digital Storage and Mixed Signal Oscilloscope (MSO) Series delivers advanced features and debug capabilities for a wide range of applications. With up to 300 MHz bandwidth in a 4-channel configuration, each model offers a maximum sample rate of 2 GSa/s, and a maximum memory depth of 140 Mpts. In addition, these oscilloscopes provide an 8” color display with 256 levels of color grading combined with a high waveform update rate up to 140,000 wfms/ sec, which allows the instruments to capture infrequent glitches with excellent signal fidelity. The logic analyzer and decode software provides 16 additional digital channels and serial bus decoding for I2 C, SPI, UART/RS232, CAN, and LIN protocols. Maximize productivity using extensive features such as digital filtering, waveform recording, pass/fail limit testing, and automatic measurements. The optional 25 MHz function/arbitrary waveform generator (AWG) provides stimulus output of 4 arbitrary waveforms, sine, square, ramp, pulse, DC, noise, cardiac, Gaussian pulse, and exponential rise/fall waveforms to the device under test. The 2560 Series oscilloscopes are ideal for applications in design, education, service, and repair. This instrument offers a comprehensive set of tools to capture signal anomalies, decode serial bus protocols, and help speed up debug and analysis. 300 MHz 4 Channel

Product Highlights

The 2560 Digital Storage and Mixed Signal Oscilloscope (MSO) Series delivers advanced features and debug capabilities for a wide range of applications. With up to 300 MHz bandwidth in a 4-channel configuration, each model offers a maximum sample rate of 2 GSa/s, and a maximum memory depth of 140 Mpts. In addition, these oscilloscopes provide an 8” color display with 256 levels of color grading combined with a high waveform update rate up to 140,000 wfms/ sec, which allows the instruments to capture infrequent glitches with excellent signal fidelity. The logic analyzer and decode software provides 16 additional digital channels and serial bus decoding for I2 C, SPI, UART/RS232, CAN, and LIN protocols.

Maximize productivity using extensive features such as digital filtering, waveform recording, pass/fail limit testing, and automatic measurements. The optional 25 MHz function/arbitrary waveform generator (AWG) provides stimulus output of 4 arbitrary waveforms, sine, square, ramp, pulse, DC, noise, cardiac, Gaussian pulse, and exponential rise/fall waveforms to the device under test.

The 2560 Series oscilloscopes are ideal for applications in design, education, service, and repair. This instrument offers a comprehensive set of tools to capture signal anomalies, decode serial bus protocols, and help speed up debug and analysis.

  • 300 MHz
  • 4 Channel
Supplier's Site Datasheet
Mixed Signal Oscilloscope - 2569-MSO - ValueTronics International, Inc.
Elgin, IL, USA
Mixed Signal Oscilloscope
2569-MSO
Mixed Signal Oscilloscope 2569-MSO
The 2569-MSO is a 300 MHz, 4+16 Channel mixed signal oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. The 2569-MSO is a 300 MHz, 4+16 Channel mixed signal oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

The 2569-MSO is a 300 MHz, 4+16 Channel mixed signal oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

The 2569-MSO is a 300 MHz, 4+16 Channel mixed signal oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Transcat, Inc. ValueTronics International, Inc.
Product Category Oscilloscopes Oscilloscopes Oscilloscopes
Product Number BK2569-MSO-ND 2569-MSO 2569-MSO
Product Name Oscilloscopes 4 Ch Mixed Signal Oscilloscope 300 MHz, 2 GSa/s Mixed Signal Oscilloscope
Host Interface USB
Unlock Full Specs
to access all available technical data

Similar Products

UPO3504E 500MHz 4Ch MSO (w/o Logic Pod) - UPO3504E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000B5-200 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details