Keysight Technologies,Inc. USB Signal Quality Test Option for 4000 X-Series Oscilloscopes DSOX4USBSQ

Description
Product Highlights The low-speed, full-speed, and hi-speed USB 2.0 serial bus is used today for both traditional computer/PC applications, and a broad range of embedded connectivity applications. For years, oscilloscopes have been the primary measurement tool used by electrical engineers to verify the signal integrity of their USB 2.0 serial bus designs. With the DSOX4USBSQ signal quality test option licensed on an InfiniiVision 4000 X-Series oscilloscope, you can now quickly verify the analog quality of your signals generated by USB hubs, hosts, and devices based on USB-IF compliance standards. For low-speed and full-speed USB 2.0 applications, this measurement option works on all InfiniiVision 4000 X-Series 2-channel and 4-channel DSO and MSO models. For hi-speed USB 2.0 applications, a 4-channel, 1.5-GHz bandwidth model is required (DSOX4154A or MSOX4154A). Pass/fail test comparison standards based on low-speed, full-speed, hi-speed, far-end, near-end, hub, host, & device specifications Real-time eye test Consecutive, paired JK, and paired KJ jitter Sync test Cross-over voltage (low- & full-speed only) EOP Bit-width Signaling rate Edge monotonicity Rise/fall edge rate Edge rate match (low- & full-speed only) HTML pass/fail report generation
Description
Product Highlights The low-speed, full-speed, and hi-speed USB 2.0 serial bus is used today for both traditional computer/PC applications, and a broad range of embedded connectivity applications. For years, oscilloscopes have been the primary measurement tool used by electrical engineers to verify the signal integrity of their USB 2.0 serial bus designs. With the DSOX4USBSQ signal quality test option licensed on an InfiniiVision 4000 X-Series oscilloscope, you can now quickly verify the analog quality of your signals generated by USB hubs, hosts, and devices based on USB-IF compliance standards. For low-speed and full-speed USB 2.0 applications, this measurement option works on all InfiniiVision 4000 X-Series 2-channel and 4-channel DSO and MSO models. For hi-speed USB 2.0 applications, a 4-channel, 1.5-GHz bandwidth model is required (DSOX4154A or MSOX4154A). Pass/fail test comparison standards based on low-speed, full-speed, hi-speed, far-end, near-end, hub, host, & device specifications Real-time eye test Consecutive, paired JK, and paired KJ jitter Sync test Cross-over voltage (low- & full-speed only) EOP Bit-width Signaling rate Edge monotonicity Rise/fall edge rate Edge rate match (low- & full-speed only) HTML pass/fail report generation

Suppliers

Company
Product
Description
Supplier Links
USB Signal Quality Test Option for 4000 X-Series Oscilloscopes - DSOX4USBSQ - Transcat, Inc.
Rochester, NY, USA
USB Signal Quality Test Option for 4000 X-Series Oscilloscopes
DSOX4USBSQ
USB Signal Quality Test Option for 4000 X-Series Oscilloscopes DSOX4USBSQ
Product Highlights The low-speed, full-speed, and hi-speed USB 2.0 serial bus is used today for both traditional computer/PC applications, and a broad range of embedded connectivity applications. For years, oscilloscopes have been the primary measurement tool used by electrical engineers to verify the signal integrity of their USB 2.0 serial bus designs. With the DSOX4USBSQ signal quality test option licensed on an InfiniiVision 4000 X-Series oscilloscope, you can now quickly verify the analog quality of your signals generated by USB hubs, hosts, and devices based on USB-IF compliance standards. For low-speed and full-speed USB 2.0 applications, this measurement option works on all InfiniiVision 4000 X-Series 2-channel and 4-channel DSO and MSO models. For hi-speed USB 2.0 applications, a 4-channel, 1.5-GHz bandwidth model is required (DSOX4154A or MSOX4154A). Pass/fail test comparison standards based on low-speed, full-speed, hi-speed, far-end, near-end, hub, host, & device specifications Real-time eye test Consecutive, paired JK, and paired KJ jitter Sync test Cross-over voltage (low- & full-speed only) EOP Bit-width Signaling rate Edge monotonicity Rise/fall edge rate Edge rate match (low- & full-speed only) HTML pass/fail report generation

Product Highlights

The low-speed, full-speed, and hi-speed USB 2.0 serial bus is used today for both traditional computer/PC applications, and a broad range of embedded connectivity applications. For years, oscilloscopes have been the primary measurement tool used by electrical engineers to verify the signal integrity of their USB 2.0 serial bus designs. With the DSOX4USBSQ signal quality test option licensed on an InfiniiVision 4000 X-Series oscilloscope, you can now quickly verify the analog quality of your signals generated by USB hubs, hosts, and devices based on USB-IF compliance standards.

For low-speed and full-speed USB 2.0 applications, this measurement option works on all InfiniiVision 4000 X-Series 2-channel and 4-channel DSO and MSO models. For hi-speed USB 2.0 applications, a 4-channel, 1.5-GHz bandwidth model is required (DSOX4154A or MSOX4154A).

  • Pass/fail test comparison standards based on low-speed, full-speed, hi-speed, far-end, near-end, hub, host, & device specifications
  • Real-time eye test
  • Consecutive, paired JK, and paired KJ jitter
  • Sync test
  • Cross-over voltage (low- & full-speed only)
  • EOP Bit-width
  • Signaling rate
  • Edge monotonicity
  • Rise/fall edge rate
  • Edge rate match (low- & full-speed only)
  • HTML pass/fail report generation
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Oscilloscopes
Product Number DSOX4USBSQ
Product Name USB Signal Quality Test Option for 4000 X-Series Oscilloscopes
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mho3-3504-28041 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
HD Digital Storage Oscilloscope - SDS3054XHD - Siglent Technologies NA, Inc.
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; 2x USB 3.0 Host,1x USB 2.0 Host , USB 3.0 Device (USBTMC),1000M LAN ((VXI-11/Telnet/Socket/LXI)), External Triger In, Aux Out (Pass/Fail, Trigger Out)
View Details
UPO3504E 500MHz 4Ch MSO (w/o Logic Pod) - UPO3504E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Active Tuners - MT2000E2-1000 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details