Keysight Technologies,Inc. Oscilloscope,2+16-Channel 1GHz Mixed Signal, Touch Screen MSOX3102T

Description
Product Highlights Mixed Signal 2+16 Channel 1 GHz 8.5-in capacitive touch screen makes use and documentation simple and intuitive See more signal detail with the industry’s fastest waveform update rate of 1 million wfms/s Isolate signals instantly with exclusive zone touch triggering Speed analysis with correlated 6-in-1 instrument integration Analyze frequency content with time and frequency domain correlated measurements Maximize your memory with standard segmented memory
Datasheet
Description
Product Highlights Mixed Signal 2+16 Channel 1 GHz 8.5-in capacitive touch screen makes use and documentation simple and intuitive See more signal detail with the industry’s fastest waveform update rate of 1 million wfms/s Isolate signals instantly with exclusive zone touch triggering Speed analysis with correlated 6-in-1 instrument integration Analyze frequency content with time and frequency domain correlated measurements Maximize your memory with standard segmented memory
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope,2+16-Channel 1GHz Mixed Signal, Touch Screen - MSOX3102T - Transcat, Inc.
Rochester, NY, USA
Oscilloscope,2+16-Channel 1GHz Mixed Signal, Touch Screen
MSOX3102T
Oscilloscope,2+16-Channel 1GHz Mixed Signal, Touch Screen MSOX3102T
Product Highlights Mixed Signal 2+16 Channel 1 GHz 8.5-in capacitive touch screen makes use and documentation simple and intuitive See more signal detail with the industry’s fastest waveform update rate of 1 million wfms/s Isolate signals instantly with exclusive zone touch triggering Speed analysis with correlated 6-in-1 instrument integration Analyze frequency content with time and frequency domain correlated measurements Maximize your memory with standard segmented memory

Product Highlights

  • Mixed Signal
  • 2+16 Channel
  • 1 GHz
  • 8.5-in capacitive touch screen makes use and documentation simple and intuitive
  • See more signal detail with the industry’s fastest waveform update rate of 1 million wfms/s
  • Isolate signals instantly with exclusive zone touch triggering
  • Speed analysis with correlated 6-in-1 instrument integration
  • Analyze frequency content with time and frequency domain correlated measurements
  • Maximize your memory with standard segmented memory
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Oscilloscopes
Product Number MSOX3102T
Product Name Oscilloscope,2+16-Channel 1GHz Mixed Signal, Touch Screen
Bandwidth 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-eto3504-28045 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
Digital Storage Oscilloscopes - SDS6104A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 1000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet; HDMI
View Details
MSO7104X 1GHz 4Ch Mixed Signal Oscilloscope - MSO7104x - Uni-Trend US
Specs
Bandwidth 1000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Active Tuners - MT2000E4-200 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details