Keysight Technologies,Inc. Oscilloscope, 20-Ch, 100Mhz, 5Gsps; Product Range Keysight Technologies MSOX3014T

Description
OSCILLOSCOPE, 20-CH, 100MHZ, 5GSPS; Product Range:InfiniiVision 3000T X-Series; Scope Channels:4+16 Channel; Bandwidth:100MHz; Sampling Rate:5GSPS; Display Memory Depth:4 Mpts; Calculated Rise Time:3.5ns; Plug Type:US RoHS Compliant: Yes
Datasheet
Description
OSCILLOSCOPE, 20-CH, 100MHZ, 5GSPS; Product Range:InfiniiVision 3000T X-Series; Scope Channels:4+16 Channel; Bandwidth:100MHz; Sampling Rate:5GSPS; Display Memory Depth:4 Mpts; Calculated Rise Time:3.5ns; Plug Type:US RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope, 20-Ch, 100Mhz, 5Gsps; Product Range Keysight Technologies - 93X6311 - Newark, An Avnet Company
Chicago, IL, United States
Oscilloscope, 20-Ch, 100Mhz, 5Gsps; Product Range Keysight Technologies
93X6311
Oscilloscope, 20-Ch, 100Mhz, 5Gsps; Product Range Keysight Technologies 93X6311
OSCILLOSCOPE, 20-CH, 100MHZ, 5GSPS; Product Range:InfiniiVision 3000T X-Series; Scope Channels:4+16 Channel; Bandwidth:100MHz; Sampling Rate:5GSPS; Display Memory Depth:4 Mpts; Calculated Rise Time:3.5ns; Plug Type:US RoHS Compliant: Yes

OSCILLOSCOPE, 20-CH, 100MHZ, 5GSPS; Product Range:InfiniiVision 3000T X-Series; Scope Channels:4+16 Channel; Bandwidth:100MHz; Sampling Rate:5GSPS; Display Memory Depth:4 Mpts; Calculated Rise Time:3.5ns; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet
Oscilloscope,Mixed Signal,4+16- Channel,100MHz, Touch Screen - MSOX3014T - Transcat, Inc.
Rochester, NY, USA
Oscilloscope,Mixed Signal,4+16- Channel,100MHz, Touch Screen
MSOX3014T
Oscilloscope,Mixed Signal,4+16- Channel,100MHz, Touch Screen MSOX3014T
Product Highlights Mixed Signal 4+16 Channel 100 MHz Bandwidth 8.5-in capacitive touch screen makes use and documentation simple and intuitive See more signal detail with the industry’s fastest waveform update rate of 1 million wfms/s Isolate signals instantly with exclusive zone touch triggering Speed analysis with correlated 6-in-1 instrument integration Analyze frequency content with time and frequency domain correlated measurements Maximize your memory with standard segmented memory Each Unit Includes Factory 3-year warranty (90 days for unserialized accessories such as passive probes) Certificate of calibration, 3-year calibration interval Secure erase One N2843A 500 MHz 10:1 attenuation passive probe per channel One N2756A 16 digital channel MSO cable Multi-language interface and help: English, Chinese (simplified), Chinese (traditional), Czech, French, German, Italian, Japanese, Korean, Portuguese, Russian, Spanish, Polish, Thai, Turkish Documentation CD containing localized user’s guide, service guide, and programmer’s manual Localized power cord and overlay

Product Highlights

  • Mixed Signal
  • 4+16 Channel
  • 100 MHz Bandwidth
  • 8.5-in capacitive touch screen makes use and documentation simple and intuitive
  • See more signal detail with the industry’s fastest waveform update rate of 1 million wfms/s
  • Isolate signals instantly with exclusive zone touch triggering
  • Speed analysis with correlated 6-in-1 instrument integration
  • Analyze frequency content with time and frequency domain correlated measurements
  • Maximize your memory with standard segmented memory

Each Unit Includes

  • Factory 3-year warranty (90 days for unserialized accessories such as passive probes)
  • Certificate of calibration, 3-year calibration interval
  • Secure erase
  • One N2843A 500 MHz 10:1 attenuation passive probe per channel
  • One N2756A 16 digital channel MSO cable
  • Multi-language interface and help: English, Chinese (simplified), Chinese (traditional), Czech, French, German, Italian, Japanese, Korean, Portuguese, Russian, Spanish, Polish, Thai, Turkish
  • Documentation CD containing localized user’s guide, service guide, and programmer’s manual
  • Localized power cord and overlay
Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Transcat, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number 93X6311 MSOX3014T
Product Name Oscilloscope, 20-Ch, 100Mhz, 5Gsps; Product Range Keysight Technologies Oscilloscope,Mixed Signal,4+16- Channel,100MHz, Touch Screen
Bandwidth 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO2202-S 200MHz 2+16Ch Mixed Signal Oscilloscope with Signal Generator - MSO2202-S - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Firmware & Utilities - MT2001E - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details