RIGOL Technologies, Inc. 100MHz Digital Oscilloscope w/4 Channels & 12Mpt Memory/Connect DS1104Z

Description
Product Highlights 100MHz Bandwidth, 4 channels 1G Sa/s Real-time Sample Rate 12Mpts (Std.) and 24Mpts (Opt.) Memory Depth Innovative "UltraVision" technology Up to 30,000wfms/s Waveform Capture Rate 7 Inch WVGA (800x480), multiple intensity levels waveform display
Datasheet
Description
Product Highlights 100MHz Bandwidth, 4 channels 1G Sa/s Real-time Sample Rate 12Mpts (Std.) and 24Mpts (Opt.) Memory Depth Innovative "UltraVision" technology Up to 30,000wfms/s Waveform Capture Rate 7 Inch WVGA (800x480), multiple intensity levels waveform display
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100MHz Digital Oscilloscope w/4 Channels & 12Mpt Memory/Connect - DS1104Z - Transcat, Inc.
Rochester, NY, USA
100MHz Digital Oscilloscope w/4 Channels & 12Mpt Memory/Connect
DS1104Z
100MHz Digital Oscilloscope w/4 Channels & 12Mpt Memory/Connect DS1104Z
Product Highlights 100MHz Bandwidth, 4 channels 1G Sa/s Real-time Sample Rate 12Mpts (Std.) and 24Mpts (Opt.) Memory Depth Innovative "UltraVision" technology Up to 30,000wfms/s Waveform Capture Rate 7 Inch WVGA (800x480), multiple intensity levels waveform display

Product Highlights

  • 100MHz Bandwidth, 4 channels
  • 1G Sa/s Real-time Sample Rate
  • 12Mpts (Std.) and 24Mpts (Opt.) Memory Depth
  • Innovative "UltraVision" technology
  • Up to 30,000wfms/s Waveform Capture Rate
  • 7 Inch WVGA (800x480), multiple intensity levels waveform display
Supplier's Site Datasheet
Digital Oscilloscope - DS1104Z - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DS1104Z
Digital Oscilloscope DS1104Z
The DS1104Z is a 100 MHz, 4 channel digital oscilloscope from Rigol. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz 4 channels 1G Sa/s Real-time Sample Rate 12Mpts (Std.) and 24Mpts (Opt.) Memory Depth Innovative "UltraVision" technology Up to 30,000wfms/s Waveform Capture Rate Various trigger and bus decoding functions Low noise floor, vertical scale range: 1 mV/div to 10 V/div Various interfaces: USB Host&Device, LAN (LXI), AUX 7 Inch WVGA (800x480), multiple intensity levels waveform display Applications: Electronic Circuit Test Circuit Functional Test Logical Relation Between Singals Verification Circuit of Mixed Signal Test Education & Training The Rigol DS1104Z is a high-performance and economic digital oscilloscope designed for the designing, debugging and educational requirements of the mainstream digital oscilloscope market.

The DS1104Z is a 100 MHz, 4 channel digital oscilloscope from Rigol. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 100 MHz
  • 4 channels
  • 1G Sa/s Real-time Sample Rate
  • 12Mpts (Std.) and 24Mpts (Opt.) Memory Depth
  • Innovative "UltraVision" technology
  • Up to 30,000wfms/s Waveform Capture Rate
  • Various trigger and bus decoding functions
  • Low noise floor, vertical scale range: 1 mV/div to 10 V/div
  • Various interfaces: USB Host&Device, LAN (LXI), AUX
  • 7 Inch WVGA (800x480), multiple intensity levels waveform display

Applications:

  • Electronic Circuit Test
  • Circuit Functional Test
  • Logical Relation Between Singals Verification
  • Circuit of Mixed Signal Test
  • Education & Training

The Rigol DS1104Z is a high-performance and economic digital oscilloscope designed for the designing, debugging and educational requirements of the mainstream digital oscilloscope market.

Supplier's Site Datasheet
Digital Oscilloscope - DS1104Z - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DS1104Z
Digital Oscilloscope DS1104Z
The DS1104Z is a 100 MHz, 4 Channel digital oscilloscope from Rigol. Features: 100MHz bandwidth 4 channels Maximum sample rate 1GSa/s Vertical scale 1mV/div to 10V/div Standard memory depth now 24Mpts (was 12Mpts) Innovative "UltraVision" technology Up to 30,000wfms/s waveform capture rate Up to 60,000 frames real-time waveform record and replay (optional) 7" WVGA (800x480) TFT LCD display, 64 intensity grading levels Up to 15-off trigger functions, including various protocol triggers Auto measurement of 33 waveform parameters, with statistics Built-in FFT with a choice of window functions Pass/fail test function Built-in help facility Connectivity: USB Host & Device, LAN(LXI), AUX Output, (USB-GPIB, optional) Compact size, light weight, easy to use Supplied with... 4-off passive probes (150MHz), USB cable, UK & European mains leads, quick guide Standard on all units sold after 2017... Deeper memory, waveform record & replay, advanced trigger functions & serial-bus analysis Options include - Soft carry bag, high-voltage probes, current probes, differential probes, rack mount kit, standard calibration, UKAS calibration Accessories: Power Cord conforming to the standard of the country USB Cable - CB-USBA-USBBFF-150 4 Passive Probes (150 MHz) - PVP2150 Quick Guide (Hard Copy) The DS1104Z from Rigol sets the new standard for economic digital oscilloscopes aimed at the individual user / small lab bench. Capable of meeting a wide range of applications with its innovative technology, industry leading specifications, powerful trigger functions and broad analysis capabilities, the DS1104Z 4 channel oscilloscope is a 100MHz version with a 7 inch display and Rigol's UltraVision technology, LAN as standard as well as a host of options. Choose to add the following options: Analysis-record-play back functions, decoding, deep memory to your powerful 4 channel scope. An integrated 2 channel waveform generator is also available on the -S variant at an exceptional price. The image is for reference only. See product specification for details.

The DS1104Z is a 100 MHz, 4 Channel digital oscilloscope from Rigol.

Features:

  • 100MHz bandwidth
  • 4 channels
  • Maximum sample rate 1GSa/s
  • Vertical scale 1mV/div to 10V/div
  • Standard memory depth now 24Mpts (was 12Mpts)
  • Innovative "UltraVision" technology
  • Up to 30,000wfms/s waveform capture rate
  • Up to 60,000 frames real-time waveform record and replay (optional)
  • 7" WVGA (800x480) TFT LCD display, 64 intensity grading levels
  • Up to 15-off trigger functions, including various protocol triggers
  • Auto measurement of 33 waveform parameters, with statistics
  • Built-in FFT with a choice of window functions
  • Pass/fail test function
  • Built-in help facility
  • Connectivity: USB Host & Device, LAN(LXI), AUX Output, (USB-GPIB, optional)
  • Compact size, light weight, easy to use
  • Supplied with... 4-off passive probes (150MHz), USB cable, UK & European mains leads, quick guide
  • Standard on all units sold after 2017... Deeper memory, waveform record & replay, advanced trigger functions & serial-bus analysis
  • Options include - Soft carry bag, high-voltage probes, current probes, differential probes, rack mount kit, standard calibration, UKAS calibration

Accessories:

  • Power Cord conforming to the standard of the country
  • USB Cable - CB-USBA-USBBFF-150
  • 4 Passive Probes (150 MHz) - PVP2150
  • Quick Guide (Hard Copy)

The DS1104Z from Rigol sets the new standard for economic digital oscilloscopes aimed at the individual user / small lab bench. Capable of meeting a wide range of applications with its innovative technology, industry leading specifications, powerful trigger functions and broad analysis capabilities, the DS1104Z 4 channel oscilloscope is a 100MHz version with a 7 inch display and Rigol's UltraVision technology, LAN as standard as well as a host of options. Choose to add the following options: Analysis-record-playback functions, decoding, deep memory to your powerful 4 channel scope. An integrated 2 channel waveform generator is also available on the -S variant at an exceptional price.

The image is for reference only. See product specification for details.

Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc. ValueTronics International, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number DS1104Z DS1104Z
Product Name 100MHz Digital Oscilloscope w/4 Channels & 12Mpt Memory/Connect Digital Oscilloscope
Bandwidth 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO2104 100MHz 4+16Ch Mixed Signal Oscilloscope - MSO2104 - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-eto3504-28045 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
Power Measurement Analyzer - 4500C - Maury Microwave
Specs
Bandwidth 40000 MHz
Number of Input Channels 2 (# channels)
View Details