RIGOL Technologies, Inc. 100MHz 2-Channel Oscilloscope w/2GSa/sec & 14 Mill.Memory Pts DS2102A-S

Description
Product Highlights Wider vertical range (500uV/div ~ 10V/div), lower noise floor, better for small signal capturing Full bandwidth, lower overshoot (<5%), perfect frequency response design Bandwidth 70MHz, 100MHz, 200MHz Max. Sample Rate 2G Sa/s Standard Memory Depth up to14Mpts, Optional Memory Depth up to 56Mpts Innovative "UltraVision" technology 50 Ohm Impedance included
Datasheet
Description
Product Highlights Wider vertical range (500uV/div ~ 10V/div), lower noise floor, better for small signal capturing Full bandwidth, lower overshoot (<5%), perfect frequency response design Bandwidth 70MHz, 100MHz, 200MHz Max. Sample Rate 2G Sa/s Standard Memory Depth up to14Mpts, Optional Memory Depth up to 56Mpts Innovative "UltraVision" technology 50 Ohm Impedance included
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100MHz 2-Channel Oscilloscope w/2GSa/sec & 14 Mill.Memory Pts - DS2102A-S - Transcat, Inc.
Rochester, NY, USA
100MHz 2-Channel Oscilloscope w/2GSa/sec & 14 Mill.Memory Pts
DS2102A-S
100MHz 2-Channel Oscilloscope w/2GSa/sec & 14 Mill.Memory Pts DS2102A-S
Product Highlights Wider vertical range (500uV/div ~ 10V/div), lower noise floor, better for small signal capturing Full bandwidth, lower overshoot (<5%), perfect frequency response design Bandwidth 70MHz, 100MHz, 200MHz Max. Sample Rate 2G Sa/s Standard Memory Depth up to14Mpts, Optional Memory Depth up to 56Mpts Innovative "UltraVision" technology 50 Ohm Impedance included

Product Highlights

  • Wider vertical range (500uV/div ~ 10V/div), lower noise floor, better for small signal capturing
  • Full bandwidth, lower overshoot (<5%), perfect frequency response design
  • Bandwidth 70MHz, 100MHz, 200MHz
  • Max. Sample Rate 2G Sa/s
  • Standard Memory Depth up to14Mpts, Optional Memory Depth up to 56Mpts
  • Innovative "UltraVision" technology
  • 50 Ohm Impedance included
Supplier's Site Datasheet
Digital Oscilloscope - DS2102A-S - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DS2102A-S
Digital Oscilloscope DS2102A-S
The DS2102A-S is a 100 MHz, 2 channel digital oscilloscope from Rigol. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz Channels: 2 Integrated 2 channel, 25 MHz generator Sample Rate: 2 GSa/s Record Length: 14 Mpts Wider vertical range(500uV/div ~ 10V/div), lower noise floor, better for small signal capturing Full bandwidth, lower overshoot(<5%), perfect frequency response design Innovative "UltraVision" technology Up to 256 Levels intensity grading waveform display A variety of trigger and serial bus decoding functions(RS232,I2C, SPI,CAN) Complete connectivity: USB Host& Device, LAN(LXI), AUX 8 inch TFT (800x480) WVGA The Rigol DS2102A-S is a 100 MHz, 2 Channel Digital Oscilloscope with an Integrated 2 channel 25 MHz generator.

The DS2102A-S is a 100 MHz, 2 channel digital oscilloscope from Rigol. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 100 MHz
  • Channels: 2
  • Integrated 2 channel, 25 MHz generator
  • Sample Rate: 2 GSa/s
  • Record Length: 14 Mpts
  • Wider vertical range(500uV/div ~ 10V/div), lower noise floor, better for small signal capturing
  • Full bandwidth, lower overshoot(<5%), perfect frequency response design
  • Innovative "UltraVision" technology
  • Up to 256 Levels intensity grading waveform display
  • A variety of trigger and serial bus decoding functions(RS232,I2C,SPI,CAN)
  • Complete connectivity: USB Host& Device, LAN(LXI), AUX
  • 8 inch TFT (800x480) WVGA

The Rigol DS2102A-S is a 100 MHz, 2 Channel Digital Oscilloscope with an Integrated 2 channel 25 MHz generator.

Supplier's Site Datasheet
Digital Oscilloscope - DS2102A-S - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DS2102A-S
Digital Oscilloscope DS2102A-S
The DS2102A-S is a 100 MHz, 2 Channel digital oscilloscope from Rigol. Features: 2 Channel 100 MHz Bandwidth up to 300 MHz, standard with 50 ω input Lower noise loor, wider vertical range: 500 uV/div~10 V/div Memory Depth: analog channel up to 14 Mpts (standard)/56 Mpts (optional), digital channel up to 14 Mpts (standard)/28 Mpts (optional) Innovative "UltraVision" technology Waveform capture rate up to 50,000 wfms/s Up to 256 levels intensity grading waveform display Up to 65,000 frames hardware real-time waveform record, playback and analysis functions (standard) A variety of trigger and bus decoding functions (Parallel, RS232, I2C, SPI, CAN) Built-in dual-channel 25 MHz signal source (MSO/DS2000A-S) Complete connectivity: USB Host & Device, LAN (LXI), AUX, USB-GPIB (optional) 8 inch TFT (800x480) WVGA Three-year warranty, excluding probes and accessories Accessories: Power Cord conforming to the standard of the country USB Data Cable CB-USBA-USBB-FF-150 2 Passive Probes (350 MHz) PVP2350 Quick Guide (Hard Copy) The DS2102A-S is the new mainstream digital oscilloscope to meet the customer's applications with its innovative technology.

The DS2102A-S is a 100 MHz, 2 Channel digital oscilloscope from Rigol.

Features:

  • 2 Channel
  • 100 MHz
  • Bandwidth up to 300 MHz, standard with 50 Ω input
  • Lower noise loor, wider vertical range: 500 uV/div~10 V/div
  • Memory Depth: analog channel up to 14 Mpts (standard)/56 Mpts (optional), digital channel up to 14 Mpts (standard)/28 Mpts (optional)
  • Innovative "UltraVision" technology
  • Waveform capture rate up to 50,000 wfms/s
  • Up to 256 levels intensity grading waveform display
  • Up to 65,000 frames hardware real-time waveform record, playback and analysis functions (standard)
  • A variety of trigger and bus decoding functions (Parallel, RS232, I2C, SPI, CAN)
  • Built-in dual-channel 25 MHz signal source (MSO/DS2000A-S)
  • Complete connectivity: USB Host & Device, LAN (LXI), AUX, USB-GPIB (optional)
  • 8 inch TFT (800x480) WVGA
  • Three-year warranty, excluding probes and accessories

Accessories:

  • Power Cord conforming to the standard of the country
  • USB Data Cable CB-USBA-USBB-FF-150
  • 2 Passive Probes (350 MHz) PVP2350
  • Quick Guide (Hard Copy)

The DS2102A-S is the new mainstream digital oscilloscope to meet the customer's applications with its innovative technology.

Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc. ValueTronics International, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number DS2102A-S DS2102A-S
Product Name 100MHz 2-Channel Oscilloscope w/2GSa/sec & 14 Mill.Memory Pts Digital Oscilloscope
Bandwidth 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO2202-S 200MHz 2+16Ch Mixed Signal Oscilloscope with Signal Generator - MSO2202-S - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000E2-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details