Keysight Technologies,Inc. Oscilloscope,4-Channel,500MHz 8.5" Capacitive Touch Screen DSOX3054T

Description
Product Highlights 500 MHz Bandwidth 4 Channels 8.5-in capacitive touch screen makes use and documentation simple and intuitive See more signal detail with the industry’s fastest waveform update rate of 1 million wfms/s Isolate signals instantly with exclusive zone touch triggering Speed analysis with correlated 6-in-1 instrument integration Analyze frequency content with time and frequency domain correlated measurements Maximize your memory with standard segmented memory 3-year calibration cycle
Datasheet
Description
Product Highlights 500 MHz Bandwidth 4 Channels 8.5-in capacitive touch screen makes use and documentation simple and intuitive See more signal detail with the industry’s fastest waveform update rate of 1 million wfms/s Isolate signals instantly with exclusive zone touch triggering Speed analysis with correlated 6-in-1 instrument integration Analyze frequency content with time and frequency domain correlated measurements Maximize your memory with standard segmented memory 3-year calibration cycle
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope,4-Channel,500MHz 8.5
Rochester, NY, USA
Oscilloscope,4-Channel,500MHz 8.5" Capacitive Touch Screen
DSOX3054T
Oscilloscope,4-Channel,500MHz 8.5" Capacitive Touch Screen DSOX3054T
Product Highlights 500 MHz Bandwidth 4 Channels 8.5-in capacitive touch screen makes use and documentation simple and intuitive See more signal detail with the industry’s fastest waveform update rate of 1 million wfms/s Isolate signals instantly with exclusive zone touch triggering Speed analysis with correlated 6-in-1 instrument integration Analyze frequency content with time and frequency domain correlated measurements Maximize your memory with standard segmented memory 3-year calibration cycle

Product Highlights

  • 500 MHz Bandwidth
  • 4 Channels
  • 8.5-in capacitive touch screen makes use and documentation simple and intuitive
  • See more signal detail with the industry’s fastest waveform update rate of 1 million wfms/s
  • Isolate signals instantly with exclusive zone touch triggering
  • Speed analysis with correlated 6-in-1 instrument integration
  • Analyze frequency content with time and frequency domain correlated measurements
  • Maximize your memory with standard segmented memory
  • 3-year calibration cycle
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Benchtop Oscilloscopes
DSOX3054T
Benchtop Oscilloscopes DSOX3054T
Benchtop Oscilloscopes Oscilloscope, 4-channel, 500 MHz. US Pwr Cord. BenchVue BV0004B SW license included

Benchtop Oscilloscopes Oscilloscope, 4-channel, 500 MHz. US Pwr Cord. BenchVue BV0004B SW license included

Buy Now Datasheet

Technical Specifications

  Transcat, Inc. VAST STOCK CO., LIMITED
Product Category Oscilloscopes Oscilloscopes
Product Number DSOX3054T DSOX3054T
Product Name Oscilloscope,4-Channel,500MHz 8.5" Capacitive Touch Screen Benchtop Oscilloscopes
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-eto3504-28045 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
Digital Storage Oscilloscopes - SDS1072CFL - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 70 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers
MSO1154HD 150MHz 4Ch MSO - MSO1154HD - Uni-Trend US
Specs
Bandwidth 150 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details
Active Tuners - MT2000E2-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details