Keysight Technologies,Inc. Oscilloscope,4-Channel,350MHz DSOX3034A

Description
Product Highlights High resolution 8.5-inch display Up to 1,000,000 wfms/s update rate Fast, responsive MegaZoom IV deep memory, up to 4 M Best-in-class oscilloscope Integrated 16 digital channel mixed signal oscilloscope (MSO) Serial protocol analyzer (optional) Industry-exclusive WaveGen built-in function generator (optional) Upgradable bandwidth Upgradable MSO Upgradable WaveGen built-in function generator Upgradable measurement applications Bandwidth 100 MHz, 200 MHz, 350 MHz, 500 MHz Channels 2 or 4 analog channels (DSO) +16 digital channels (MSO) Sample rate Up to 4 GSa/s Memory Up to 4 M Display 8.5-inch WVGA (800 x 480) Update rate 1,000,000 wfms/s Upgradable Bandwidth, MSO, measurement applications and WaveGen Warranty Standard 3-year Connectivity USB host (one front, one back), USB device, LAN (optional), GPIB (optional)
Datasheet
Description
Product Highlights High resolution 8.5-inch display Up to 1,000,000 wfms/s update rate Fast, responsive MegaZoom IV deep memory, up to 4 M Best-in-class oscilloscope Integrated 16 digital channel mixed signal oscilloscope (MSO) Serial protocol analyzer (optional) Industry-exclusive WaveGen built-in function generator (optional) Upgradable bandwidth Upgradable MSO Upgradable WaveGen built-in function generator Upgradable measurement applications Bandwidth 100 MHz, 200 MHz, 350 MHz, 500 MHz Channels 2 or 4 analog channels (DSO) +16 digital channels (MSO) Sample rate Up to 4 GSa/s Memory Up to 4 M Display 8.5-inch WVGA (800 x 480) Update rate 1,000,000 wfms/s Upgradable Bandwidth, MSO, measurement applications and WaveGen Warranty Standard 3-year Connectivity USB host (one front, one back), USB device, LAN (optional), GPIB (optional)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope,4-Channel,350MHz - DSOX3034A - Transcat, Inc.
Rochester, NY, USA
Oscilloscope,4-Channel,350MHz
DSOX3034A
Oscilloscope,4-Channel,350MHz DSOX3034A
Product Highlights High resolution 8.5-inch display Up to 1,000,000 wfms/s update rate Fast, responsive MegaZoom IV deep memory, up to 4 M Best-in-class oscilloscope Integrated 16 digital channel mixed signal oscilloscope (MSO) Serial protocol analyzer (optional) Industry-exclusive WaveGen built-in function generator (optional) Upgradable bandwidth Upgradable MSO Upgradable WaveGen built-in function generator Upgradable measurement applications Bandwidth 100 MHz, 200 MHz, 350 MHz, 500 MHz Channels 2 or 4 analog channels (DSO) +16 digital channels (MSO) Sample rate Up to 4 GSa/s Memory Up to 4 M Display 8.5-inch WVGA (800 x 480) Update rate 1,000,000 wfms/s Upgradable Bandwidth, MSO, measurement applications and WaveGen Warranty Standard 3-year Connectivity USB host (one front, one back), USB device, LAN (optional), GPIB (optional)

Product Highlights

  • High resolution 8.5-inch display
  • Up to 1,000,000 wfms/s update rate
  • Fast, responsive MegaZoom IV deep memory, up to 4 M
  • Best-in-class oscilloscope
  • Integrated 16 digital channel mixed signal oscilloscope (MSO)
  • Serial protocol analyzer (optional)
  • Industry-exclusive WaveGen built-in function generator (optional)
  • Upgradable bandwidth
  • Upgradable MSO
  • Upgradable WaveGen built-in function generator
  • Upgradable measurement applications
  • Bandwidth 100 MHz, 200 MHz, 350 MHz, 500 MHz
  • Channels 2 or 4 analog channels (DSO) +16 digital channels (MSO)
  • Sample rate Up to 4 GSa/s
  • Memory Up to 4 M
  • Display 8.5-inch WVGA (800 x 480)
  • Update rate 1,000,000 wfms/s
  • Upgradable Bandwidth, MSO, measurement applications and WaveGen
  • Warranty Standard 3-year
  • Connectivity USB host (one front, one back), USB device, LAN (optional), GPIB (optional)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Oscilloscopes
Product Number DSOX3034A
Product Name Oscilloscope,4-Channel,350MHz
Bandwidth 350 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
UPO7204L 2GHz 4Ch Rackmountable Digitial Oscilloscope - UPO7204L - Uni-Trend US
Specs
Bandwidth 2000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB@ Host x2, USB3 Host x2, USB2 x1, LAN x 2, 10MHz REF In/Out, AUX, EXT
View Details
Active Tuners - MT2000B3-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Oscilloscopes - 2406600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 100 MHz
Features RoHS
View Details